web counter

Texas Instruments TPS758A01 series Linear Voltage Regulators

Comprehensive Guide to TPS758A01 Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS758A01 series Linear Voltage Regulators products.

FEATURES

  • Output current: 3A
  • Input voltage range: 2.5V to 6V
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TPS758A01KTTRIC REG LIN POS ADJ 3A DDPAK21BUY
TPS758A01KTTTIC REG LIN POS ADJ 3A DDPAK0RFQ
Technical Documents

The TPS758A01 series of linear voltage regulators from Texas Instruments is a low dropout regulator (LDO) that provides high-current and low-output voltages 

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS758A01 series Linear Voltage Regulators

TPS7Axx Series: This series includes low-dropout (LDO) linear voltage regulators with various fixed output voltage options. They offer low quiescent current, high PSRR (Power Supply Rejection Ratio), and low noise performance, making them suitable for applications with stringent voltage regulation requirements.  LM317: The LM317 series is a widely used adjustable linear voltage regulator from Texas Instruments. It allows for adjustable output voltage regulation and offers features such as low dropout voltage, thermal overload protection, and current limiting.  LP2950: The LP2950 series is a family of low-power, low-dropout linear voltage regulators. They provide fixed output voltage options and are designed for applications with low quiesce

What is the difference between linear and switching voltage regulators?

Input voltage range: Consider the voltage range of your input power source and select a voltage regulator that can handle the input voltage range