web counter

Texas Instruments TPS780330220 series Linear Voltage Regulators

Comprehensive Guide to TPS780330220 Integrated Circuits (ICs) Linear Voltage Regulators

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS780330220 series Linear Voltage Regulators products.

FEATURES

  • The device has a maximum output current of 150 mA
  • The device has a low quiescent current of 500 nA
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TPS780330220DDCRIC REG LIN 3.3V/2.2V 150MA SOT2310BUY
TPS780330220DRVT150-mA, ultra-low power, 500-nA IQ LDO regulator with pin-selectable, dual-level output voltage 6-WSON -40 to 1254500RFQ
TPS780330220DRVRIC REG LIN 3.3V/2.2V 150MA 6SON21500RFQ
TPS780330220DDCTTexas Instruments TPS780330220DDCT, LDO Regulator, 150mA, 2.2 V, 3.3 V, ±2% 5-Pin, SOT-231750BUY
Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS780330220 series Linear Voltage Regulators

nalog Devices ADP3330: The ADP3330 series from Analog Devices is a low dropout (LDO) linear voltage regulator that provides similar specifications and performance to the TPS780330220. It offers low dropout voltage, low quiescent current, and high PSRR (Power Supply Rejection Ratio).  Maxim Integrated MAX8887: The MAX8887 series from Maxim Integrated is a low dropout linear regulator that can be used as a substitute for the TPS780330220. It offers low dropout voltage, low quiescent current, and high PSRR.  ON Semiconductor NCP4586: The NCP4586 series from ON Semiconductor is a low dropout linear voltage regulator that provides similar functionality to the TPS780330220. It offers low dropout voltage, low quiescent current, and good line and load regulation.

Can I use this regulator for audio applications?

The TPS780330220 low-dropout voltage regulator from Texas Instruments with a maximum output current of 150 mA may be suitable for some audio applications, particularly low-power audio circuits or applications where the current demands are within the regulator's specified limits. However, for high-power audio applications that require higher current capabilities, it may not be the most suitable choice. It is essential to consider the power requirements, noise performance, and current demands of the specific audio application to determine if the TPS780330220 regulator is appropriate for your audio project.