web counter

Texas Instruments TPS7A3901 series Linear Voltage Regulators

Comprehensive Guide to TPS7A3901 Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS7A3901 series Linear Voltage Regulators products.

FEATURES

  • Wide Input Voltage Range
  • Wide Output Voltage Range
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TPS7A3901DSCTIC REG LIN POS/NEG ADJ 10WSON0RFQ
TPS7A3901DSCRLDO Regulator Neg/Pos 1.2V to 30V-30V to 0V 0.15A/0.15A 10-Pin WSON EP T/R6511RFQ
Technical Documents

Sorry, No Data.

The Texas Instruments TPS7A3901 series is a family of linear voltage regulators that provide an easy-to-use, robust power management solution for various applications. These regulators offer the benefits of a wide input voltage range and low-power operation in miniaturized packaging

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS7A3901 series Linear Voltage Regulators

Analog Devices ADP7104: The ADP7104 is a low-dropout linear voltage regulator offered by Analog Devices. It provides a stable output voltage with low quiescent current and high accuracy, making it a suitable substitute for the TPS7A3901 in many applications.  Maxim Integrated MAX889: The MAX889 series from Maxim Integrated is another option for low-dropout linear voltage regulators. These devices offer low quiescent current, high accuracy, and a wide input voltage range, making them suitable alternatives to the TPS7A3901.  ON Semiconductor NCP4586: The NCP4586 series from ON Semiconductor provides low-dropout linear voltage regulators with low quiescent current and high accuracy. These devices can be considered as substitutes for the TPS7A3901 in various applications.

Tell me more about low-dropout (LDO) voltage regulators.

Low-dropout (LDO) voltage regulators are a type of linear voltage regulator circuit that provide a regulated output voltage, even when the output voltage is very close to the input voltage