web counter

Texas Instruments TRS3253 series Drivers Interface ICs

Comprehensive Guide to TRS3253 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TRS3253 series Drivers Interface ICs products.

FEATURES

  • Full-duplex RS-232 transceivers that operate on a single 3-V to 5.5-V supply and are compliant with TIA/EIA-232-F standards
  • Three devices that differ in the number of drivers and receivers they contain: TRS3253E, TRS3253I, and TRS3253M
  • The TRS3253E has three drivers and five receivers, the TRS3253I has two drivers and five receivers, and the TRS3253M has one driver and five receivers
  • Designed to interface between TTL logic and RS-232 signals in applications such as point-of-sale terminals, factory automation equipment, and other industrial control systems
  • The TRS3253 series Drivers Interface ICs have +/-15-kV IEC-ESD protection
Applications

  • Factory automation & control
  • Electronic point of sale (EPOS)
Associated Products

Part NumberDescriptionStockRFQ
TRS3253EMRSMREPTriple Transmitter Quint Receiver RS-232 32-Pin VQFN EP T/R24BUY
TRS3253EIRSMRRS-232 Transceiver With Split Supply Pin For Logic Side 32-VQFN -40 to 854310RFQ
Technical Documents

The TRS3253 series is a family of full-duplex RS-232 transceivers that operate on a single 3-V to 5.5-V supply and are compliant with TIA/EIA-232-F standards. The series includes three devices that differ in the number of drivers and receivers they contain: TRS3253E, TRS3253I, and TRS3253M. The TRS3253E has three drivers and five receivers, the TRS3253I has two drivers and five receivers, and the TRS3253M has one driver and five receivers.

These devices are designed to interface between TTL logic and RS-232 signals in applications such as point-of-sale terminals, factory automation equipment, and other industrial control systems.


Frequently Asked Questions

Where can we use Texas Instruments TRS3253 series Drivers Interface ICs

The Texas Instruments TRS3253 series Drivers Interface ICs are designed to interface between TTL logic and RS-232 signals in applications such as point-of-sale terminals, factory automation equipment, and other industrial control systems.