web counter

Texas Instruments VIP10™ series Linear Amplifiers

Introduction, stock information and FAQs of VIP10™ series Instrumentational OP Amps

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments VIP10™ series Instrumentational OP Amps.

Applications

  • Medical
  • Factory automation & control
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
TLE2022ACDRExcalibur High-Speed Low-Power Precision Dual Operational Amplifier 8-SOIC50000RFQ
TLC274BIDRIC OPAMP GP 2.2MHZ 14SOIC20000RFQ
TLC2254AIDRIC OPAMP GP 210KHZ RRO 14SOIC0RFQ
TLC279IDRIC OPAMP GP 2.2MHZ 14SOIC2500RFQ
TLE2074AIDWIC OPAMP JFET 4 CIRCUIT 16SOIC1RFQ
OPA1662AIDGKRAudio Amplifiers Low-Pwr,Low-Noise & Distort,Aud Op Amp30000RFQ
OPA376AQDBVRQ1IC OPAMP GP 5.5MHZ LN SOT23-510000RFQ
TLE2142MDG4High Speed High Drive Precision Dual Operational Amplifier 8-SOIC15000RFQ
TLV2254IDIC OPAMP GP 200KHZ RRO 14SOIC27RFQ
OPA350PAIC OPAMP GP 1 CIRCUIT 8DIP25RFQ
OPA1642AIDIC OPAMP AUDIO 11MHZ RRO 8SOIC35RFQ
OPA2376AIYZDRIC OPAMP GP 5.5MHZ RRO 8DSBGA3083RFQ
OPA2727AIDRIC OPAMP GP 20MHZ RRO 8SOIC2330RFQ
TLC27L2CDRDual Precision Single Supply uPower Operational Amplifier 8-SOIC 0 to 7027691RFQ
TLC2262CPDual Advanced LinCMOS? Rail-To-Rail Operational Amplifier 8-PDIP 0 to 70200RFQ
TLE2141ACDIC OPAMP GP 1 CIRCUIT 8SOIC30RFQ
OPA192IDGKTIC OP AMP RRIO E-TRIM 8VSSOP49183RFQ
OPA2237UAIC OPAMP GP 2 CIRCUIT 8SOIC718RFQ
OPA1652AIDAudio Amplifiers Low Noise & Distort FET Inp Audio Op Amp4900RFQ
OPA237NA/3KIC OPAMP GP 1.5MHZ SOT23-50RFQ
Technical Documents

The Texas Instruments VIP10™ series Linear Amplifiers are a family of high-performance, low-power, low-noise amplifiers designed for a wide range of applications. These amplifiers feature a wide bandwidth, low distortion, and high gain, making them ideal for use in audio, video, and RF applications. The VIP10™ series amplifiers are available in a variety of packages, including surface mount, through-hole, and dual-in-line packages. They are also available in a variety of gain configurations, allowing for a wide range of applications. The VIP10™ series amplifiers are designed to provide superior performance and reliability in a wide range of applications.


Features


• Low power consumption

• High accuracy

• Low noise

• High speed

• High input impedance

• Low output impedance

• High slew rate

• High common-mode rejection ratio

• High power supply rejection ratio

• High input voltage range

• Low input bias current

• Low output offset voltage


Applications


• Instrumentation amplifiers

• Signal conditioning

• Data acquisition

• Medical instrumentation

• Industrial process control

• Automotive systems

• Audio systems

• Power supplies

• Motor control

• Robotics

• Test and measurement equipment


Frequently Asked Questions

What are the Alternative Products of Texas Instruments VIP10™ series Linear - Amplifiers?

1. Analog Devices AD844 Series 2. Maxim Integrated MAX4172 Series 3. STMicroelectronics L6386 Series 4. ON Semiconductor MC33078 Series 5. NXP Semiconductors TDA1517 Series 6. Linear Technology LT1054 Series 7. Intersil ISL2800 Series 8. Microchip Technology MCP6022 Series 9. Fairchild Semiconductor FAN7371 Series 10. Infineon Technologies BTS541 Series

What are the differences between the types of Texas Instruments VIP10™ series Linear - Amplifiers?

The Texas Instruments VIP10™ series Linear Amplifiers are available in three different types:  1. VIP10™ High-Speed: This type of amplifier is designed for high-speed applications, such as video and audio signal processing. It offers high slew rates, low distortion, and low noise.  2. VIP10™ Low-Noise: This type of amplifier is designed for low-noise applications, such as medical imaging and instrumentation. It offers low noise, low distortion, and high linearity.  3. VIP10™ Low-Power: This type of amplifier is designed for low-power applications, such as portable and battery-powered devices. It offers low power consumption, low distortion, and high linearity.