web counter

Torex Semiconductor Ltd XC6701 series Linear Voltage Regulators

Comprehensive Guide to XC6701 Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Torex Semiconductor Ltd XC6701 series Linear Voltage Regulators products.

FEATURES

  • Over current protection circuit and the thermal shutdown circuit are built-in
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
XC6701B332MR-GIC REG LINEAR 3.3V 150MA SOT250RFQ
XC6701B502MR-GIC REG LINEAR 5V 150MA SOT25220990RFQ
Technical Documents

The Torex Semiconductor Ltd XC6701 series is a family of low dropout linear voltage regulators. These regulators are designed to provide stable and regulated power supply with low quiescent current, high output accuracy, and excellent line and load regulation. 

Frequently Asked Questions

What are the similar products or Substitute Components of Torex Semiconductor Ltd XC6701 series Linear Voltage Regulators

Texas Instruments LM1117: The LM1117 is a low dropout linear voltage regulator that offers similar features to the XC6701 series. It provides low dropout voltage, high output accuracy, and excellent line and load regulation. The LM1117 is available in various package options and output voltage configurations.  Analog Devices ADP333x: The ADP333x series is a family of low dropout linear voltage regulators suitable as substitutes for the XC6701 series. These regulators offer low dropout voltage, low quiescent current, and high output accuracy. They are available in different package options and output voltage variants.  ON Semiconductor NCP1117: The NCP1117 is a low dropout linear voltage regulator IC that can be used as an alternative to the XC6701 series. It provides low dropout voltage, low quiescent current, and good line and load regulation. The NCP1117 is available in various package options and output voltage configurations.

How does it compare to other linear regulators in terms of efficiency?

The efficiency of linear voltage regulators, including the Torex Semiconductor Ltd XC6701 series, is generally lower compared to other types of voltage regulators, such as switching regulators. Linear regulators operate by dissipating excess voltage as heat, resulting in lower efficiency.