web counter

Xilinx Inc. Automotive, AEC-Q100, Spartan®-3E XA series FPGAs

Introduction, stock information and FAQs of Automotive, AEC-Q100, Spartan®-3E XA series FPGAs

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Xilinx Inc.'s Automotive, AEC-Q100, Spartan®-3E XA series FPGAs.

Applications

  • Infotainment & cluster
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
XC3S200A-5VQ100CIC FPGA 68 I/O 100VQFP1RFQ
XA7A15T-1CPG236IFPGA Artix-7 16640 Cells 28nm Technology 1V 236-Pin CSBGA Tray38RFQ
XC3S400AN-5FT256CIC FPGA 195 I/O 256FTBGA0RFQ
XC6SLX9-L1CPG196CIC FPGA 106 I/O 196CSBGA0RFQ
XA7A50T-1CPG236IIC FPGA 106 I/O 236BGA0RFQ
XA6SLX45-3CSG484QFPGA XA Spartan-6 43661 Cells 45nm (CMOS) Technology 1.2V 484-Pin CSBGA0RFQ
XC6SLX100-N3FG676IIC FPGA 480 I/O 676FCBGA0RFQ
XC6VLX240T-L1FF784CFPGA Virtex-6 LXT Family 241152 Cells 40nm (CMOS) Technology 0.9V 784-Pin FCBGA937RFQ
XCKU15P-L1FFVA1760IIC FPGA 512 I/O 1760FCBGA0RFQ
XCVU080-3FFVC1517EIC FPGA 520 I/O 1517FCBGA0RFQ
XCVU11P-1FLGF1924IIC FPGA VIRTEX-UP 1924FCBGA0RFQ
XCVU11P-2FLGF1924EIC FPGA VIRTEX-UP 1924FCBGA0RFQ
XCVU9P-1FSGD2104IIC FPGA 676 I/O 2104FCBGA0RFQ
XCVU125-3FLVA2104EIC FPGA VIRTEX-U 2104FCBGA0RFQ
XCVU125-2FLVD1517IIC FPGA 338 I/O 1517FCBGA214RFQ
XCVU11P-1FSGD2104EIC FPGA 572 I/O 2104FCBGA0RFQ
XCVU13P-1FIGD2104IIC FPGA 676 I/O 2104FCBGA0RFQ
XC6SLX150-N3FGG900CIC FPGA 576 I/O 900FBGA0RFQ
XC6SLX100T-N3FG900CIC FPGA 498 I/O 900FBGA0RFQ
XCKU085-3FLVF1924EIC FPGA 624 I/O 1924FCBGA0RFQ
Technical Documents

Xilinx Inc. is a leading provider of programmable logic solutions for the automotive, aerospace, and defense industries. Their products are designed to meet the stringent requirements of the automotive industry, including AEC-Q100 certification and Spartan®-3E XA series FPGAs. Xilinx's automotive solutions are designed to provide reliable, high-performance, and cost-effective solutions for a wide range of applications, from in-vehicle infotainment systems to advanced driver assistance systems. Xilinx's automotive solutions are designed to meet the highest standards of safety, reliability, and performance, and are backed by a comprehensive suite of design and support services.


Features


• Low power consumption and high performance

• High-speed serial transceivers

• Advanced I/O capabilities

• High-density logic

• High-speed memory interfaces

• Advanced clock management

• Advanced power management

• Advanced system integration


Applications


• Engine Control: The FPGAs can be used to implement engine control algorithms, which allows for better control of engine performance and increased fuel efficiency.

• Infotainment: These FPGAs can be used in car infotainment systems to enable video and audio processing, connectivity, and other features.

• Driver Assistance Systems: The FPGAs can be utilized in driver assistance systems, such as parking assistance, collision avoidance, and blind spot detection.

• Lighting Control: The FPGAs can be used to control the car’s lighting system, including the headlights, taillights, and interior illumination.

• Telematics: The FPGAs can be used in telematics systems to collect and transmit data from the vehicle, such as driving behavior and vehicle diagnostics.

Overall, these FPGAs offer a flexible and customizable solution for a variety of automotive applications, enabling improved functionality, reliability, and safety.




Frequently Asked Questions

What are the Alternative Products of Xilinx Inc. Automotive, AEC-Q100, Spartan®-3E XA series FPGAs?

1. Altera MAX V CPLDs 2. Microchip PIC32MX microcontrollers 3. Atmel AVR microcontrollers 4. STMicroelectronics STM32 microcontrollers 5. NXP Semiconductors LPC microcontrollers 6. Renesas RX microcontrollers 7. Cypress PSoC microcontrollers 8. Texas Instruments MSP430 microcontrollers 9. Freescale Kinetis microcontrollers 10. Silicon Labs EFM32 microcontrollers

What are the differences between the types of Xilinx Inc. Automotive, AEC-Q100, Spartan®-3E XA series FPGAs?

Xilinx Inc. Automotive FPGAs are designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, high-temperature operation, and low-power consumption. They are designed to meet the needs of automotive applications such as infotainment, advanced driver assistance systems (ADAS), and body electronics.  AEC-Q100 FPGAs are designed to meet the requirements of the automotive industry for reliability and quality. They are designed to meet the needs of automotive applications such as infotainment, advanced driver assistance systems (ADAS), and body electronics.  Spartan®-3E XA series FPGAs are designed for high-performance applications such as video processing, image processing, and communications. They are designed to meet the needs of applications that require high-speed data processing and low-power consumption.