web counter

Lattice Semiconductor Corporation iCE40™ LP series FPGAs

Introduction, stock information and FAQs of iCE40™ LP series FPGAs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Lattice Semiconductor Corporation iCE40™ LP series FPGAs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ICE40HX8K-CM225IC FPGA 178 I/O 225UCBGA5000RFQ
ICE40HX4K-BG121ICE40HX ULTRA LOW-POWER, 3520 LU4525RFQ
ICE40LP4K-CM81IC FPGA 63 I/O 81UCBGA460RFQ
LIF-MD6000-6UMG64ITR1KLATTCE CROSSLNK - NTERFACE MP D-25RFQ
ICE40LP1K-CM36IC FPGA 25 I/O 36UCBGA620RFQ
ICE40LP1K-CM81IC FPGA 63 I/O 81UCBGA2000RFQ
ICE40UP3K-UWG30ITR1KCE40-ULTRAPLUS, 2800 LUTS, 1.2V81RFQ
ICE5LP1K-SWG36ITR1KIC FPGA 26 I/O 36WLCSP1000RFQ
LIF-MD6000-6UMG64ITRLATTCE CROSSLNK - NTERFACE MP D-3882RFQ
ICE40HX8K-BG121TRICE40HX ULTRA LOW-POWER, 7680 LU1500RFQ
ICE40LP8K-CM121TR1KIC FPGA 93 I/O 121UCBGA8RFQ
ICE40LM4K-CM49TR1KIC FPGA 37 I/O 49UCBGA5000RFQ
LIA-MD6000-6MG81EAECQ LATTICE INTERFACE MIPI D-PH306RFQ
ICE40LM2K-CM49TR1KIC FPGA 37 I/O 49UCBGA33RFQ
ICE40LP4K-CM81TR1KIC FPGA 63 I/O 81UCBGA38RFQ
ICE5LP4K-SWG36ITR50IC FPGA 26 I/O 36WLCSP0RFQ
ICE40UL640-SWG16ITRFPGA - Field Programmable Gate Array FPGA iCE40-UltraLite 1.2V WLCS PKG17498RFQ
ICE40UL1K-CM36AITRFPGA - Field Programmable Gate Array FPGA iCE40-UltraLite 1.2V CBGA PKG2000RFQ
ICE40LP384-CM36TR1KIC FPGA 25 I/O 36UCBGA24RFQ
ICE40LP384-CM36IC FPGA 25 I/O 36UCBGA8625RFQ
Technical Documents

Description


Lattice Semiconductor Corporation's iCE40™ LP series FPGAs are low-power, low-cost, and low-density FPGAs that are ideal for cost-sensitive applications. These FPGAs are designed to provide a low-cost, low-power, and low-density solution for applications that require a small form factor and low power consumption. The iCE40™ LP series FPGAs feature a wide range of features, including a wide range of I/O options, a wide range of logic resources, and a wide range of memory resources. The iCE40™ LP series FPGAs are also designed to be highly configurable, allowing for a wide range of applications.



Features


* Low power consumption: The iCE40™ LP series FPGAs are designed to consume very low power, making them ideal for battery-powered applications.

* Small form factor: The iCE40™ LP series FPGAs are available in a variety of small form factors, making them ideal for space-constrained applications.

* High performance: The iCE40™ LP series FPGAs are designed to provide high performance, making them suitable for high-speed applications.

* Low cost: The iCE40™ LP series FPGAs are designed to be cost-effective, making them suitable for cost-sensitive applications.



Applications


* Automotive: The iCE40™ LP series FPGAs are suitable for automotive applications such as in-vehicle infotainment systems, advanced driver assistance systems, and vehicle-to-vehicle communication.

* Industrial: The iCE40™ LP series FPGAs are suitable for industrial applications such as factory automation, process control, and machine vision.

* Consumer: The iCE40™ LP series FPGAs are suitable for consumer applications such as wearables, home automation, and smart home devices.

* Medical: The iCE40™ LP series FPGAs are suitable for medical applications such as medical imaging, patient monitoring, and medical device control.


Frequently Asked Questions

What are the Alternative Products of Lattice Semiconductor Corporation iCE40™ LP series FPGAs?

1. Xilinx Spartan-6 FPGA 2. Altera Cyclone IV FPGA 3. Microchip PIC32MZ FPGA 4. Atmel ATmega FPGA 5. NXP LPC1768 FPGA 6. STMicroelectronics STM32F4 FPGA 7. Texas Instruments TMS320C2000 FPGA 8. Renesas RX62N FPGA 9. Microsemi SmartFusion2 FPGA 10. Actel ProASIC3 FPGA

What are the differences between the types of Lattice Semiconductor Corporation iCE40™ LP series FPGAs?

The iCE40 LP series FPGAs from Lattice Semiconductor Corporation come in three different types: iCE40 LP1K, iCE40 LP4K, and iCE40 LP8K.   The iCE40 LP1K is the smallest and most cost-effective of the three, with 1K logic cells and up to 8Kbits of RAM. It is ideal for low-cost, low-power applications such as consumer electronics, wearables, and IoT devices.   The iCE40 LP4K is the mid-range option, with 4K logic cells and up to 32Kbits of RAM. It is suitable for applications such as motor control, audio processing, and image processing.   The iCE40 LP8K is the largest and most powerful of the three, with 8K logic cells and up to 64Kbits of RAM. It is suitable for applications such as industrial automation, medical imaging, and automotive.