web counter

Xilinx Inc. Virtex®-7 XT series FPGAs

Introduction, stock information and FAQs of Virtex®-7 XT series FPGAs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Xilinx Inc. Virtex®-7 XT series FPGAs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
XC3S200A-5VQ100CIC FPGA 68 I/O 100VQFP1RFQ
XA7A15T-1CPG236IFPGA Artix-7 16640 Cells 28nm Technology 1V 236-Pin CSBGA Tray38RFQ
XC3S400AN-5FT256CIC FPGA 195 I/O 256FTBGA0RFQ
XC6SLX9-L1CPG196CIC FPGA 106 I/O 196CSBGA0RFQ
XA7A50T-1CPG236IIC FPGA 106 I/O 236BGA0RFQ
XC7A35T-2CS324IIC FPGA 210 I/O 324CSBGA2690RFQ
XC7A50T-1FT256IIC FPGA 170 I/O 256FTBGA0RFQ
XA6SLX45-3CSG484QFPGA XA Spartan-6 43661 Cells 45nm (CMOS) Technology 1.2V 484-Pin CSBGA0RFQ
XC6SLX100-N3FG676IIC FPGA 480 I/O 676FCBGA0RFQ
XC6VLX240T-L1FF784CFPGA Virtex-6 LXT Family 241152 Cells 40nm (CMOS) Technology 0.9V 784-Pin FCBGA937RFQ
XCKU15P-L1FFVA1760IIC FPGA 512 I/O 1760FCBGA0RFQ
XCVU080-3FFVC1517EIC FPGA 520 I/O 1517FCBGA0RFQ
XCVU11P-1FLGF1924IIC FPGA VIRTEX-UP 1924FCBGA0RFQ
XCVU11P-2FLGF1924EIC FPGA VIRTEX-UP 1924FCBGA0RFQ
XCVU9P-1FSGD2104IIC FPGA 676 I/O 2104FCBGA0RFQ
XCVU125-3FLVA2104EIC FPGA VIRTEX-U 2104FCBGA0RFQ
XCVU125-2FLVD1517IIC FPGA 338 I/O 1517FCBGA214RFQ
XCVU11P-1FSGD2104EIC FPGA 572 I/O 2104FCBGA0RFQ
XCVU13P-1FIGD2104IIC FPGA 676 I/O 2104FCBGA0RFQ
XC6SLX150-N3FGG900CIC FPGA 576 I/O 900FBGA0RFQ
Technical Documents

Description


Xilinx Inc. is a leading provider of programmable logic solutions, including FPGAs, SoCs, and 3D ICs. The Virtex®-7 XT series FPGAs are the latest addition to their portfolio of products, offering the highest performance and highest density FPGA solutions available. The Virtex-7 XT series FPGAs are designed to meet the most demanding requirements of high-end applications, such as high-speed networking, high-performance computing, and high-end embedded systems. With their advanced features, such as high-speed transceivers, high-speed memory interfaces, and high-speed DSP blocks, the Virtex-7 XT series FPGAs are ideal for applications that require the highest levels of performance and flexibility.



Features


• High-performance, low-power FPGA architecture

• Up to 1.5 million logic cells

• Up to 1.5 million flip-flops

• Up to 1.5 million RAM blocks

• Up to 1.5 million DSP slices

• Up to 1.5 million I/O pins

• Up to 1.5 million clock management tiles

• Up to 1.5 million clock management tiles

• Up to 1.5 million clock management tiles

• Up to 1.5 million clock management tiles

• Up to 1.5 million clock management tiles

• Up to 1.5 million clock management tiles

• Up to 1.5 million clock management tiles

• Up to 1.5 million clock management tiles

• Up to 1.5 million clock management tiles


Frequently Asked Questions

What are the Alternative Products of Xilinx Inc. Virtex®-7 XT series FPGAs?

1. Xilinx Inc. Virtex®-7 UltraScale™ FPGAs 2. Altera Stratix® V FPGAs 3. Lattice Semiconductor CrossLink™ FPGAs 4. Microsemi SmartFusion2 FPGAs 5. Actel Fusion FPGAs 6. QuickLogic EOS S3 FPGAs 7. Atmel AT40K FPGAs 8. Cypress PSoC® FPGAs

What are the differences between the types of Xilinx Inc. Virtex®-7 XT series FPGAs?

1. Speed Grade: The Virtex-7 XT series FPGAs are available in three speed grades: -1, -2, and -3. The -1 speed grade offers the highest performance, while the -3 speed grade offers the lowest power consumption.  2. Logic Cells: The Virtex-7 XT series FPGAs have different logic cell counts depending on the speed grade. The -1 speed grade has the highest logic cell count, while the -3 speed grade has the lowest.  3. I/O Banks: The Virtex-7 XT series FPGAs have different I/O bank counts depending on the speed grade. The -1 speed grade has the highest I/O bank count, while the -3 speed grade has the lowest.  4. Memory: The Virtex-7 XT series FPGAs have different memory configurations depending on the speed grade. The -1 speed grade has the highest memory capacity, while the -3 speed grade has the lowest.  5. Power Consumption: The Virtex-7 XT series FPGAs have different power consumption levels depending on the speed grade. The -1 speed grade has the highest power consumption, while the -3 speed grade has the lowest.