web counter

Xilinx Inc. Virtex®-5 FXT series FPGAs

Introduction, stock information and FAQs of Virtex®-5 FXT series FPGAs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Xilinx Inc. Virtex®-5 FXT series FPGAs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
XC3S200A-5VQ100CIC FPGA 68 I/O 100VQFP1RFQ
XC3S400AN-5FT256CIC FPGA 195 I/O 256FTBGA0RFQ
XC6SLX9-L1CPG196CIC FPGA 106 I/O 196CSBGA0RFQ
XA6SLX45-3CSG484QFPGA XA Spartan-6 43661 Cells 45nm (CMOS) Technology 1.2V 484-Pin CSBGA0RFQ
XC6SLX100-N3FG676IIC FPGA 480 I/O 676FCBGA0RFQ
XC6VLX240T-L1FF784CFPGA Virtex-6 LXT Family 241152 Cells 40nm (CMOS) Technology 0.9V 784-Pin FCBGA937RFQ
XCKU15P-L1FFVA1760IIC FPGA 512 I/O 1760FCBGA0RFQ
XCVU080-3FFVC1517EIC FPGA 520 I/O 1517FCBGA0RFQ
XCVU11P-1FLGF1924IIC FPGA VIRTEX-UP 1924FCBGA0RFQ
XCVU11P-2FLGF1924EIC FPGA VIRTEX-UP 1924FCBGA0RFQ
XCVU9P-1FSGD2104IIC FPGA 676 I/O 2104FCBGA0RFQ
XCVU125-3FLVA2104EIC FPGA VIRTEX-U 2104FCBGA0RFQ
XCVU125-2FLVD1517IIC FPGA 338 I/O 1517FCBGA214RFQ
XCVU11P-1FSGD2104EIC FPGA 572 I/O 2104FCBGA0RFQ
XCVU13P-1FIGD2104IIC FPGA 676 I/O 2104FCBGA0RFQ
XC6SLX150-N3FGG900CIC FPGA 576 I/O 900FBGA0RFQ
XC6SLX100T-N3FG900CIC FPGA 498 I/O 900FBGA0RFQ
XCKU085-3FLVF1924EIC FPGA 624 I/O 1924FCBGA0RFQ
XC7S25-1CSGA324CFPGA Spartan-7 Family 23360 Cells 28nm Technology 1V 324-Pin CSBGA Tray10240RFQ
XC7S15-1CPGA196CFPGA Spartan-7 Family 12800 Cells 28nm Technology 1V 196-Pin CSBGA Tray100RFQ
Technical Documents

Description


Xilinx Inc. is a leading provider of programmable logic solutions, including FPGAs, SoCs, and 3D ICs. The Virtex®-5 FXT series FPGAs are the latest in Xilinx's line of high-performance FPGAs, offering the highest levels of system integration, performance, and scalability. The Virtex-5 FXT series FPGAs feature a high-performance, low-power, and low-cost architecture that is ideal for a wide range of applications, including high-end embedded systems, communications, and networking. The Virtex-5 FXT series FPGAs offer a wide range of features, including high-speed transceivers, high-speed memory interfaces, and advanced power management. With the Virtex-5 FXT series FPGAs, Xilinx provides a comprehensive solution for customers looking for the highest levels of performance and scalability.



Features


• High-performance, low-power FPGA architecture

• Up to 1.5 million system gates

• Up to 1.2 million logic cells

• Up to 1.2 million flip-flops

• Up to 1.2 million RAM blocks

• Up to 1.2 million DSP slices

• Up to 1.2 million I/O pins

• Up to 1.2 million user I/O pins

• Up to 1.2 million user I/O pins


Frequently Asked Questions

What are the Alternative Products of Xilinx Inc. Virtex®-5 FXT series FPGAs?

1. Xilinx Inc. Virtex®-7 FPGAs 2. Altera Stratix® V FPGAs 3. Lattice Semiconductor MachXO2 FPGAs 4. Microsemi SmartFusion2 FPGAs 5. Actel ProASIC3 FPGAs 6. QuickLogic EOS S3 FPGAs 7. Atmel AT40K FPGAs 8. Cypress PSoC FPGAs

What are the differences between the types of Xilinx Inc. Virtex®-5 FXT series FPGAs?

1. Speed Grade: The Virtex-5 FXT series FPGAs are available in three speed grades: -2, -1, and -1L. The -2 speed grade offers the highest performance, while the -1L speed grade offers the lowest power consumption.  2. Logic Cells: The Virtex-5 FXT series FPGAs are available in two logic cell sizes: 4-input and 6-input. The 4-input logic cell offers the highest performance, while the 6-input logic cell offers the lowest power consumption.  3. Memory: The Virtex-5 FXT series FPGAs are available with different types of memory, including Block RAM, Distributed RAM, and Multi-Port RAM. Each type of memory offers different performance and power consumption characteristics.  4. I/O: The Virtex-5 FXT series FPGAs are available with different types of I/O, including LVDS, LVCMOS, and SSTL. Each type of I/O offers different performance and power consumption characteristics.  5. Packaging: The Virtex-5 FXT series FPGAs are available in different packages, including BGA, VFBGA, and TFBGA. Each type of package offers different performance and power consumption characteristics.