web counter
PCB Trace Width Calculator

Use Utmel's PCB Trace Width calculator to calculate the required trace width for a specified current.

PCB Trace Width Calculator

Current
A
Thickness
Temperature Rise
Ambient Temperature
Trace Length

Formula

This PCB Trace Width calculator uses formulas from IPC-2221.

Minimum Trace Width

Internal Layers

Required Trace Width
=
Resistance
=Ω
Voltage Drop
=V
Power Loss
=W

Minimum Trace Width

External Layers in Air

Required Trace Width
=
Resistance
=Ω
Voltage Drop
=V
Power Loss
=W
Introduction

This video introduces you Pcb Trace Width & Clearance Calculator Online.

Pcb Trace Width & Clearance Calculator Online

PCB Trace Width Calculator Overview

The PCB Trace Width Calculator estimates the copper trace width required to carry a specified current while keeping the temperature rise within a selected limit. It can also help estimate trace resistance, voltage drop, power loss, and final operating temperature when trace length and ambient temperature are provided.

Trace width is an important part of PCB design because copper conductors heat up when current flows through them. If a trace is too narrow, it can run hot, create excessive voltage drop, damage solder mask or laminate, reduce reliability, or fail under fault conditions.

What Is a PCB Trace Width Calculator?

A PCB trace width calculator uses a current-carrying model to estimate the minimum copper width for a given current, copper thickness, and allowable temperature rise. Many online calculators use the older IPC-2221 curve-fit formulas because they are simple and easy to implement.

The result should be treated as an engineering estimate, not a final guarantee. Real trace temperature depends on copper planes, nearby copper area, board thickness, solder mask, airflow, vias, component heating, ambient temperature, and how long the current is applied. Modern high-reliability designs often compare IPC-2221 estimates with IPC-2152 guidance, simulation, or measurement.

IPC-2221 Trace Width Formula

The IPC-2221-style calculation first estimates the required copper cross-sectional area:

Area(mils²) = [Current / (k × Temperature Rise^b)]^(1 / c)

Then the trace width is calculated from copper thickness:

Width(mils) = Area(mils²) / [Copper Thickness(oz) × 1.378]

Layer Typekbc
External layer0.0480.440.725
Internal layer0.0240.440.725

In this formula, copper thickness is entered as copper weight in ounces per square foot. One ounce copper is approximately 1.378 mil, or about 35 µm, thick.

Input Parameters Explained

InputMeaningTypical Unit
CurrentThe RMS or DC current expected to flow through the trace.A
Temperature riseThe allowed increase above ambient temperature when current flows.°C
Copper thicknessThe copper weight or finished copper thickness used on the board layer.oz or µm
Layer typeWhether the trace is on an external layer or buried internal layer.external or internal
Ambient temperatureThe air or board environment temperature before trace self-heating.°C
Trace lengthThe length used to estimate resistance, voltage drop, and power loss.mm, cm, or inch

Example Calculation

Suppose an external PCB trace must carry 2 A with a 10 °C temperature rise limit on 1 oz copper.

For an external layer, use k = 0.048, b = 0.44, and c = 0.725.

Area = [2 / (0.048 × 10^0.44)]^(1 / 0.725)

Area ≈ 30.8 mils²

Width = 30.8 / (1 × 1.378) ≈ 22.4 mils

This is about 0.57 mm. In a real board, designers often add margin after checking voltage drop, copper tolerance, nearby heat sources, manufacturing rules, and IPC-2152 or measured data.

External vs Internal PCB Traces

Trace LocationThermal BehaviorDesign Implication
External layerCan release heat to surrounding air and adjacent copper more easily.Usually allows a narrower trace for the same current and temperature rise.
Internal layerHeat must move through dielectric material before reaching the board surface.Usually needs a wider trace for the same current and temperature rise.

IPC-2221 and IPC-2152

IPC-2221 provides generic printed board design guidance and is widely used in older trace-width calculators. Its simple formulas are convenient, but they are based on curve fitting and do not model every board condition.

IPC-2152 focuses specifically on current-carrying capacity in printed board design. It considers the relationship between conductor size, current, temperature rise, board construction, nearby copper, vias, planes, and other thermal factors. For production designs, high-current boards, dense layouts, or safety-critical hardware, use IPC-2152 guidance or validated thermal measurement instead of relying only on the simplified IPC-2221 formula.

Trace Resistance, Voltage Drop, and Power Loss

Once trace width is known, the calculator can estimate resistance if trace length and copper thickness are provided. Resistance then gives voltage drop and dissipated power:

Voltage Drop = Current × Resistance

Power Loss = Current² × Resistance

These values matter in low-voltage power rails, motor drivers, LED drivers, battery paths, current-sense layouts, and high-current switching circuits. A trace can meet a temperature-rise target but still create too much voltage drop for the circuit.

Common Copper Thickness Values

Copper WeightApproximate ThicknessTypical Use
0.5 oz17 µmFine signal routing and low-current boards.
1 oz35 µmCommon default copper thickness for many PCBs.
2 oz70 µmPower boards, motor drivers, LED boards, and higher-current rails.
3 oz and above105 µm and aboveHeavy copper designs that need special manufacturing review.

How to Use the Calculator

Enter the expected current, allowed temperature rise, copper thickness, and layer type. If available, also enter ambient temperature and trace length so the calculator can estimate operating temperature, trace resistance, voltage drop, and power loss.

After getting the width, compare it with your PCB manufacturer's minimum and preferred trace widths. Then add design margin for copper thickness tolerance, board stackup, airflow, component heating, solder mask coverage, and current transients.

Practical Design Factors

FactorWhy It Matters
Nearby copper planesPlanes and pours can spread heat and reduce trace temperature.
Thermal viasVias can move heat between layers and share current when designed correctly.
Solder maskSolder mask can slightly affect heat transfer and available surface cooling.
Ambient temperatureA trace that is safe at 25 °C may be too hot in an enclosed product at 60 °C.
Current waveformPulsed current, RMS current, duty cycle, and peak current must be considered correctly.
Manufacturing toleranceFinished copper thickness and etched width may differ from nominal values.

Common Mistakes to Avoid

MistakeCorrect Approach
Using external-layer constants for an internal trace.Select the correct layer type because internal traces usually run hotter.
Confusing ambient temperature with temperature rise.Temperature rise is the increase above ambient, not the final operating temperature.
Ignoring voltage drop.Check resistance and voltage drop, especially on low-voltage high-current rails.
Assuming copper weight is exact.Review finished copper thickness and fabrication tolerance with the PCB supplier.
Using the calculator as final proof for safety-critical designs.Validate with IPC-2152 guidance, simulation, prototypes, or temperature measurement.

When a Trace Width Calculator Is Not Enough

Use deeper analysis when the board carries high current, operates in a sealed enclosure, has high ambient temperature, uses heavy copper, includes wide copper pours, depends on thermal vias, or must meet safety, automotive, medical, aerospace, or compliance requirements.

In those cases, compare calculator output with IPC-2152 data, PCB manufacturer recommendations, thermal simulation, and measured temperature on a prototype. For fault current or fuse coordination, also evaluate short-circuit behavior and conductor fusing limits.

FAQ

Does a wider trace always run cooler?

Usually yes, but the full temperature depends on board construction, copper area, airflow, nearby heat sources, and how heat leaves the trace.

Is 1 oz copper always 35 µm thick?

It is a common approximation. Finished copper thickness can vary because of base copper, plating, and fabrication process. Confirm finished copper with the PCB manufacturer.

Should I use IPC-2221 or IPC-2152?

IPC-2221 formulas are useful for quick estimates. IPC-2152 is more appropriate when current-carrying capacity and temperature rise need closer design review.

Can I replace a wide trace with several narrower traces?

Sometimes, but current sharing and thermal behavior must be checked. Trace length, via placement, copper distribution, and connection geometry determine how current divides.

Related Online Calculation Tools

Ohm's Law Calculator - calculates voltage, current, resistance, and power.

Wire AWG Size Conversion Calculator - converts AWG, diameter, area, and circular mil values.

Voltage Drop Calculator - estimates voltage drop in conductors.

Parallel and Series Resistor Calculator - calculates equivalent resistance for resistor networks.

Frequently Asked Questions

1.How much current can a PCB trace carry?

According to MIL-STD-275, we are told that the maximum current a 50mil-trace can stand is 2.6amps. Nevertheless, the table above has been gradually replaced by IPC-2221 Generic Standard on Printed Board Design as a reference based on which a printed circuit board is accurately designed.

2.What is trace thickness in PCB?

The commonly used PCB trace thickness include PCB trace thicknesses ranging from 0.008 inches to 0.240 inches and they include 0.2 mm (0.0079 inch), 0.4 mm (0.016 inch), 0.5 mm (0.020 inch), 0.6 mm (0.024 inch), 0.8 mm (0.032 inch), 1.0 mm (0.04 inch), 1.2 mm (0.047 inch), 1.5 mm (0.062 inch), 1.6 mm (0.063 inch)...

3.What is a PCB trace?

In electronics, a signal trace on a printed circuit board (PCB) is the equivalent of a wire for conducting signals. Each trace consists of a flat, narrow part of the copper foil that remains after etching.

4.What is PCB width?

The typical PCB thickness is 0.063inches or 1.57mm; it is a standardized level defined from the past.

5.How thick is a 2 layer PCB?

The thickness can be specified from 0.2mm to 6.3mm in hundredths of a millimeter increments. Yes, we can make 2 layer PCBs as thin as 0.2mm! Some PCB Stack Ups and layer-counts will have higher minimal thicknesses due to additional material needed to manufacture the Stack Up.

6.How wide should PCB traces be?

50 to 200 mils For power traces, a good rule of thumb is to calculate them at twice their expected maximum current. This will usually put them at 50 to 200 mils in DC circuitry, and anything larger than that should be run through a power plane.

7.How much current can a PCB trace carry?

According to MIL-STD-275, we are told that the maximum current a 50mil-trace can stand is 2.6amps. Nevertheless, the table above has been gradually replaced by IPC-2221 Generic Standard on Printed Board Design as a reference based on which a printed circuit board is accurately designed.

8.How thick is a 4 layer PCB?

We process four layer PCB boards with final thickness of 0.020", 0.031", 0.040", 0.047", 0.062", 0.093" and 0.125". You may select ½, 1 or 2 ounce inner layer copper foil for your printed circuit board. While our 4, 6, and 8 layer PCBs are limited to 16X22 inches the 10 layer maximum size is 14x20.

9.What are PCB layers?

A PCB is defined as a number of copper layers in a well defined sequence. Copper layers of a PCB are usually just named layers or also called SIGNAL layer. However, to define the complete PCB, other layers are required. They are usually named by their functionality and position.

10.What is 2 layer PCB?

2 layers PCB has more layers than a 1 layer PCB but fewer than a multilayer PCB. 2 layers PCB can mount conductive copper and components on both sides of the printed circuit board so that the traces can cross over each other. So it leads to a higher density of boards without the need of point-to-point soldering.
Hot products

ImagePart NumberManufacturerCategoryPackage/CaseDescriptionPriceQuantityBuy/Quote
BLM18PG121SN1DBLM18PG121SN1DMurata ElectronicsFerrite Beads and Chips0603 (1608 Metric)MURATA - BLM18PG121SN1D - Ferrite Bead, 0603 [1608 Metric], 120 ohm, 2 A, BLM18P Series, 0.05 ohm, ± 25%-

In stock : 355131

Minimum: 1

TP3420AV309TP3420AV309Texas InstrumentsInterface - Telecom20-LCC (J-Lead)IC TELECOM INTERFACE 20PLCC-

In stock

Minimum: 1

19-217/R6C-AL1M2VY/3T19-217/R6C-AL1M2VY/3TEverlight Electronics Co LtdLED Indication - Discrete0603 (1608 Metric)LED RED CLEAR 2SMD-

In stock : 6070

Minimum: 1

MPZ2012S102AT000MPZ2012S102AT000TDK CorporationFerrite Beads and Chips0805 (2012 Metric)TDK - MPZ2012S102AT000 - FERRITE BEAD, 0.15OHM, 1.5A, 0805-

In stock : 51745

Minimum: 1

SE2537L-RSE2537L-RSkyworks Solutions Inc.RF Amplifiers16-VFQFN Exposed PadRF Amplifier 5GHz Gain 30 dB 3.3Volt -10C 85C-

In stock : 10000

Minimum: 1

SKY81294-14-001SKY81294-14-001Skyworks Solutions Inc.PMIC - LED Drivers9-BGA, WLCSPIC LED FLASH DVR 1.2V 9CSP
  • 1:$0.462347
  • 10:$0.436176
  • 100:$0.411487
  • 500:$0.388195

In stock : 1000

Minimum: 1

HMC588LC4BTRHMC588LC4BTRAnalog Devices Inc.RF Misc ICs and Modules24-TFQFN Exposed PadIC OSC VCO WIDEBAND 24SMD-

In stock : 5

Minimum: 1

80HCPS1432CRM80HCPS1432CRMRenesas Electronics America Inc.Specialized ICs576-BBGA, FCBGAIC SER RAPIDIO SWITCH 576FCBGA-

In stock

Minimum: 1

DS21Q48NDS21Q48NMaxim IntegratedInterface - Telecom144-BBGAIC LIU E1/T1/J1 4X 5V LONG144BGA-

In stock

Minimum: 1

ALT6702RM45Q7ALT6702RM45Q7Skyworks Solutions Inc.RF Amplifiers-IC RF AMP CELLULAR SMD-

In stock

Minimum: 1

EEF-CS1E150REEF-CS1E150RPanasonic Electronic ComponentsAluminum - Polymer Capacitors2917 (7343 Metric)Aluminum Organic Polymer Capacitors 15uF 25volt
  • 1:$0.596486
  • 10:$0.562722
  • 100:$0.530870
  • 500:$0.500821

In stock : 28000

Minimum: 1

AFBR-2418TZAFBR-2418TZBroadcom LimitedFiber Optics - Receivers-Fiber Optic Transmitters, Receivers, Transceivers RX DC-50MBd ML 820nm ST Thrd-

In stock : 660

Minimum: 1

SFH 4713ASFH 4713AOSRAM Opto Semiconductors Inc.Infrared, UV, Visible Emitters3-SMD, No LeadEMITTER IR 860NM 1A-

In stock : 6000

Minimum: 1

TZY2Z060AC01R00TZY2Z060AC01R00Murata ElectronicsTrimmers, Variable Capacitors-2.5 ~ 6pF Trimmer Capacitor 25V Top Adjustment-

In stock : 4636

Minimum: 1

SML-S13RTT86SML-S13RTT86ROHM SemiconductorInfrared, UV, Visible Emitters1206 (3216 Metric)EMITTER IR 850NM 30MA 1206-

In stock : 1

Minimum: 1

TZY2Z100AC01R00TZY2Z100AC01R00Murata ElectronicsTrimmers, Variable Capacitors-3 ~ 10pF Trimmer Capacitor 25V Top Adjustment-

In stock : 22000

Minimum: 1

DGD2136S28-13DGD2136S28-13Diodes IncorporatedPMIC - Gate Drivers28-SOIC (0.295, 7.50mm Width)HV GATE DRIVER SO-28-

In stock : 2799

Minimum: 1

TEN-HS5TEN-HS5Traco PowerAccessoriesAluminumTRACOPOWER TEN-HS5 Power Supply Accessory, Heat Sink, DC/DC Converter, TEN25, TEN25WI Series
  • 1:$3.795684
  • 10:$3.580834
  • 100:$3.378146
  • 500:$3.186930

In stock : 255

Minimum: 1

HEF4044BT,652HEF4044BT,652NXP USA Inc.Logic - Latches16-SOIC (0.154, 3.90mm Width)IC R/S LATCH 3-STATE QUAD 16SOIC-

In stock

Minimum: 1

T9GV5L14-22T9GV5L14-22TE ConnectivityRelays-Power Relays, Standard, Monostable, DC, 900 mW Coil Power Rating DC, 538 Ω Coil Resistance, UL Coil Insulation Class F, Potter & Brumfield T9G-

In stock

Minimum: 1