Sort by
CAN FD Transceiver Selection Guide: Loop Delay, Bus Faults, and Low-Power Architecture30 September 2026
This engineering selection guide examines critical parameters for CAN FD transceivers, contrasting MCU Transmitter Delay Compensation with physical loop delay and bit symmetry. It details DC fault survivability, Wake-up Pattern filtering, unpowered bus leakage, and transmission line constraints across 2 Mbps and 5 Mbps topologies. Complete with a comparative matrix and oscilloscope bring-up checklist, it ensures robust physical layer implementation.
onsemi Synaptics Acquisition Impact: BOM Risk Checklist and Second-Source Strategy for Edge AI Designs27 July 2026
The onsemi acquisition of Synaptics provides hardware program managers a 12-to-18-month window before potential product cancellations occur in mid-2027. This guide outlines how to audit BOM exposure across overlap and non-core product lines, calculate Last-Time-Buy volumes including hidden storage costs, establish proactive second-sourcing triggers, and implement supply chain monitoring to prevent line-down events.
Automotive vs. Industrial Memory: How to Verify Grade Codes Before Sourcing In this guide06 August 2026
Memory ordering codes can look almost identical while representing different temperature limits, packages, revisions, qualification evidence, or lifecycle commitments. For automotive and long-life industrial designs, the safe purchasing unit is the complete manufacturer ordering code, not a base part number plus a familiar-looking suffix.
Ferrite Bead Selection Under DC Bias: Beyond the 100 MHz Datasheet Rating16 September 2026
Ferrite bead datasheet impedance ratings assume zero DC bias, yet real power rails saturate the core, collapsing attenuation by 70-90% and shifting self-resonance upward. This guide explains thermal versus magnetic current ratings, DCR voltage-budget limits, the 300-ohm power-rail ceiling, bead-capacitor anti-resonance and Method C damping, plus 2-port shunt-thru VNA verification under load.
Using FPGAs for Real-Time Signal Processing: Key Considerations and Architectural Trade-Offs26 August 2026
This guide examines the key architectural trade-offs in FPGA-based real-time signal processing, covering latency versus throughput, fixed-point versus floating-point arithmetic, resource mapping, clock domain crossing, and memory strategies. It offers practical design rules, common myths, and a verification checklist to help engineers select and optimize FPGAs for deterministic streaming DSP applications.
Neuromorphic Chips in AI: Silicon Architecture, Spiking Neural Networks, and Hardware Performance07 September 2026
Neuromorphic chips eliminate the von Neumann memory bottleneck by co-locating compute and memory in brain-inspired, event-driven silicon architectures. Operating via asynchronous Spiking Neural Networks, memristive crossbars, and in-memory physics, these processors deliver dramatic energy efficiency and sub-millisecond latencies. While conventional GPUs remain essential for dense transformers, neuromorphic hardware provides transformative advantages for real-time edge robotics, event-based vision, and continuous bio-signal processing.
Sourcing GaN Power Devices for AI Servers, EVs, and Industrial Applications10 July 2026
Gallium Nitride (GaN) power devices are vital for high-density AI servers and 800V EVs, offering superior efficiency over Silicon. However, sourcing them requires navigating 12-to-24-week lead times and strict technical requirements like gate-drive compatibility and thermal management. Procurement teams can mitigate supply risks by validating pin-to-pin alternatives, prioritizing standard packaging, and partnering with certified independent distributors.
Photonic Chip Computing: Architecture, Physical Limits, and the Path from Lab to Market29 August 2026
Photonic computing leverages light for high-dimensional matrix math and ultra-low-power optical I/O, addressing modern electronic interconnect bottlenecks. While physical diffraction limits, mixed-signal conversion overhead, and analog precision constraints preclude all-optical CPUs, hybrid electro-photonic co-packaging and 3D integration enable scalable AI inference acceleration and high-bandwidth data center infrastructure built on standard CMOS foundry processes.
Current Shunt Resistor Pulse Rating Selection: Sizing for Inrush Energy, TCR Drift, and Kelvin Connections12 September 2026
This guide explains how to size low-ohmic current shunt resistors by separating steady-state thermal design from transient pulse survivability. It covers adiabatic inrush energy calculations, manufacturer pulse curves, terminal-temperature derating, composite TCR errors from copper terminations, 4-terminal Kelvin layouts, thermal EMF suppression, ESL-induced spikes, and a dual-checklist verification workflow.
UTMEL Showcases One-Stop Electronic Component Sourcing Services at electronica Shanghai 202607 July 2026
SHANGHAI, China, July 7, 2026 - UTMEL, a one-stop electronic components sourcing platform operated by Shenzhen Utmel Intelligent Electronic Co., Ltd., successfully participated in electronica Shanghai 2026, held from July 1 to 3, 2026 at the Shanghai New International Expo Centre.
Cut Tape vs. Full Reel Components: SMT Packaging Guide for Prototypes and Small Batches11 September 2026
This comprehensive guide compares cut tape, custom re-reels, and full factory reels for prototype and small-batch SMT assembly. Learn key ANSI/EIA-481 feeder requirements, cover tape peel force, IPC/JEDEC J-STD-033 moisture management, and component attrition rates. Use our total landed cost models and purchase order checklist to prevent feeder jams and optimize procurement.
Sourcing for Embodied AI: How Large Action Models (LAMs) are Driving the Edge AI Chip Explosion22 July 2026
As Large Action Models drive the shift from cloud AI to local execution, hardware designers must transition to heterogeneous edge architectures. This guide analyzes the tiered silicon stack—spanning intelligent image sensors, high-bandwidth processors, and secure microcontrollers—and provides actionable procurement strategies to navigate advanced packaging allocations and secure critical component pipelines.


Product
Brand
Articles
Tools