1N5818 alternative parts: 1N5817G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE SCHOTTKY 30V 1A DO41
DIODE SCHOTTKY 20V 1A AXIAL
Factory Lead Time:
6 Weeks
5 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
DO-204AL, DO-41, Axial
DO-204AL, DO-41, Axial
Number of Pins:
2
2
Weight:
4.535924g
4.535924g
Diode Element Material:
SILICON
-
Number of Elements:
1
-
Packaging:
Tape & Box (TB)
Bulk
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn) - annealed
-
Max Operating Temperature:
150°C
125°C
Min Operating Temperature:
-65°C
-65°C
Additional Feature:
FREE WHEELING DIODE
-
HTS Code:
8541.10.00.80
-
Capacitance:
110pF
-
Voltage - Rated DC:
30V
20V
Terminal Form:
WIRE
-
Current Rating:
1A
1A
Base Part Number:
1N58
1N5817
Pin Count:
2
-
Polarity:
Standard
Standard
Element Configuration:
Single
Single
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
500μA @ 30V
1mA @ 20V
Output Current:
1A
1A
Voltage - Forward (Vf) (Max) @ If:
500mV @ 1A
450mV @ 1A
Case Connection:
ISOLATED
-
Forward Current:
1A
1A
Max Reverse Leakage Current:
500μA
-
Operating Temperature - Junction:
150°C Max
-65°C~125°C
Max Surge Current:
25A
-
Forward Voltage:
875mV
450mV
Max Reverse Voltage (DC):
30V
20V
Average Rectified Current:
1A
1A
Peak Reverse Current:
500μA
1mA
Max Repetitive Reverse Voltage (Vrrm):
30V
20V
Peak Non-Repetitive Surge Current:
25A
25A
Max Forward Surge Current (Ifsm):
25A
25A
Height:
2.7mm
2.7mm
Length:
5.2mm
5.1816mm
Width:
2.7mm
2.7mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 4 days ago)
Supplier Device Package:
-
Axial
Breakdown Voltage / V:
-
20V
Published:
-
1998
Halogen Free:
-
Halogen Free
Voltage - DC Reverse (Vr) (Max):
-
20V
Current - Average Rectified (Io):
-
1A
Diameter:
-
2.7mm
1N5818

1N5818

(In Stock: 1563)

STMicroelectronics