1N5818 alternative parts: 1N5819-1/TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE SCHOTTKY 30V 1A DO41
DIODE SCHOTTKY 45V 1A DO204AL
Factory Lead Time:
6 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
DO-204AL, DO-41, Axial
DO-204AL, DO-41, Axial
Number of Pins:
2
-
Weight:
4.535924g
-
Diode Element Material:
SILICON
-
Number of Elements:
1
-
Packaging:
Tape & Box (TB)
Reel
JESD-609 Code:
e3
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn) - annealed
-
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-65°C
-
Additional Feature:
FREE WHEELING DIODE
-
HTS Code:
8541.10.00.80
-
Capacitance:
110pF
-
Voltage - Rated DC:
30V
-
Terminal Form:
WIRE
-
Current Rating:
1A
-
Base Part Number:
1N58
-
Pin Count:
2
-
Polarity:
Standard
-
Element Configuration:
Single
-
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
500μA @ 30V
50 μA @ 45 V
Output Current:
1A
-
Voltage - Forward (Vf) (Max) @ If:
500mV @ 1A
340 mV @ 1 A
Case Connection:
ISOLATED
-
Forward Current:
1A
-
Max Reverse Leakage Current:
500μA
-
Operating Temperature - Junction:
150°C Max
-65°C ~ 125°C
Max Surge Current:
25A
-
Forward Voltage:
875mV
-
Max Reverse Voltage (DC):
30V
-
Average Rectified Current:
1A
-
Peak Reverse Current:
500μA
-
Max Repetitive Reverse Voltage (Vrrm):
30V
-
Peak Non-Repetitive Surge Current:
25A
-
Max Forward Surge Current (Ifsm):
25A
-
Height:
2.7mm
-
Length:
5.2mm
-
Width:
2.7mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
DO-204AL (DO-41)
Mfr:
-
Microchip Technology
Package:
-
Tape & Reel (TR)
Product Status:
-
Active
Vr - Reverse Voltage:
-
45 V
Ir - Reverse Current:
-
50 uA
Maximum Operating Temperature:
-
+ 125 C
Minimum Operating Temperature:
-
- 65 C
Factory Pack QuantityFactory Pack Quantity:
-
1
Mounting Styles:
-
Through Hole
Vrrm - Repetitive Reverse Voltage:
-
45 V
Manufacturer:
-
Microchip
Brand:
-
Microchip Technology / Atmel
If - Forward Current:
-
1 A
RoHS:
-
N
Ifsm - Forward Surge Current:
-
25 A
Series:
-
-
Subcategory:
-
Diodes & Rectifiers
Technology:
-
Si
Configuration:
-
Single
Voltage - DC Reverse (Vr) (Max):
-
45 V
Current - Average Rectified (Io):
-
1A
Product Type:
-
Schottky Diodes & Rectifiers
Capacitance @ Vr, F:
-
70pF @ 5V, 1MHz
Product:
-
Schottky Rectifiers
Vf - Forward Voltage:
-
490 mV
Product Category:
-
Schottky Diodes & Rectifiers
1N5818

1N5818

(In Stock: 1563)

STMicroelectronics