1N5818 alternative parts: 1N5825E3
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE SCHOTTKY 30V 1A DO41 | DIODE SCHOTTKY 40V 5A AXIAL |
Factory Lead Time: | 6 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | DO-204AL, DO-41, Axial | Axial |
Number of Pins: | 2 | - |
Weight: | 4.535924g | - |
Diode Element Material: | SILICON | - |
Number of Elements: | 1 | - |
Packaging: | Tape & Box (TB) | Tray |
JESD-609 Code: | e3 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) - annealed | - |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -65°C | - |
Additional Feature: | FREE WHEELING DIODE | - |
HTS Code: | 8541.10.00.80 | - |
Capacitance: | 110pF | - |
Voltage - Rated DC: | 30V | - |
Terminal Form: | WIRE | - |
Current Rating: | 1A | - |
Base Part Number: | 1N58 | - |
Pin Count: | 2 | - |
Polarity: | Standard | - |
Element Configuration: | Single | - |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 500μA @ 30V | 10 mA @ 40 V |
Output Current: | 1A | - |
Voltage - Forward (Vf) (Max) @ If: | 500mV @ 1A | 380 mV @ 5 A |
Case Connection: | ISOLATED | - |
Forward Current: | 1A | - |
Max Reverse Leakage Current: | 500μA | - |
Operating Temperature - Junction: | 150°C Max | -65°C ~ 125°C |
Max Surge Current: | 25A | - |
Forward Voltage: | 875mV | - |
Max Reverse Voltage (DC): | 30V | - |
Average Rectified Current: | 1A | - |
Peak Reverse Current: | 500μA | - |
Max Repetitive Reverse Voltage (Vrrm): | 30V | - |
Peak Non-Repetitive Surge Current: | 25A | - |
Max Forward Surge Current (Ifsm): | 25A | - |
Height: | 2.7mm | - |
Length: | 5.2mm | - |
Width: | 2.7mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Supplier Device Package: | - | Axial |
Mfr: | - | Microchip Technology |
Package: | - | Bulk |
Product Status: | - | Active |
Vr - Reverse Voltage: | - | 40 V |
Ir - Reverse Current: | - | 10 mA |
Maximum Operating Temperature: | - | + 125 C |
Minimum Operating Temperature: | - | - 65 C |
Factory Pack QuantityFactory Pack Quantity: | - | 1 |
Mounting Styles: | - | Through Hole |
Vrrm - Repetitive Reverse Voltage: | - | 40 V |
Manufacturer: | - | Microchip |
Brand: | - | Microchip Technology / Atmel |
If - Forward Current: | - | 5 A |
RoHS: | - | Details |
Ifsm - Forward Surge Current: | - | 500 A |
Series: | - | - |
Subcategory: | - | Diodes & Rectifiers |
Technology: | - | Si |
Configuration: | - | Single |
Voltage - DC Reverse (Vr) (Max): | - | 40 V |
Current - Average Rectified (Io): | - | 5A |
Product Type: | - | Schottky Diodes & Rectifiers |
Capacitance @ Vr, F: | - | - |
Product: | - | Schottky Rectifiers |
Vf - Forward Voltage: | - | 380 mV |
Product Category: | - | Schottky Diodes & Rectifiers |

1N5818
(In Stock: 1563)
STMicroelectronicsUnited States