1N5818 alternative parts: 1N5818RLG
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE SCHOTTKY 30V 1A DO41 | DIODE SCHOTTKY 30V 1A AXIAL |
Factory Lead Time: | 6 Weeks | 9 Weeks |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | DO-204AL, DO-41, Axial | DO-204AL, DO-41, Axial |
Number of Pins: | 2 | 2 |
Weight: | 4.535924g | 4.535924g |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 1 | 1 |
Packaging: | Tape & Box (TB) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) - annealed | - |
Max Operating Temperature: | 150°C | 125°C |
Min Operating Temperature: | -65°C | -65°C |
Additional Feature: | FREE WHEELING DIODE | FREE WHEELING DIODE, LOW POWER LOSS |
HTS Code: | 8541.10.00.80 | 8541.10.00.80 |
Capacitance: | 110pF | - |
Voltage - Rated DC: | 30V | 30V |
Terminal Form: | WIRE | WIRE |
Current Rating: | 1A | 1A |
Base Part Number: | 1N58 | 1N5818 |
Pin Count: | 2 | 2 |
Polarity: | Standard | Standard |
Element Configuration: | Single | Single |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 500μA @ 30V | 1mA @ 30V |
Output Current: | 1A | 1A |
Voltage - Forward (Vf) (Max) @ If: | 500mV @ 1A | 550mV @ 1A |
Case Connection: | ISOLATED | ISOLATED |
Forward Current: | 1A | 1A |
Max Reverse Leakage Current: | 500μA | - |
Operating Temperature - Junction: | 150°C Max | -65°C~125°C |
Max Surge Current: | 25A | - |
Forward Voltage: | 875mV | 550mV |
Max Reverse Voltage (DC): | 30V | 30V |
Average Rectified Current: | 1A | 1A |
Peak Reverse Current: | 500μA | 1mA |
Max Repetitive Reverse Voltage (Vrrm): | 30V | 30V |
Peak Non-Repetitive Surge Current: | 25A | 25A |
Max Forward Surge Current (Ifsm): | 25A | 25A |
Height: | 2.7mm | 2.7mm |
Length: | 5.2mm | 5.2mm |
Width: | 2.7mm | 2.7mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 2 days ago) |
Contact Plating: | - | Tin |
Surface Mount: | - | NO |
Published: | - | 2005 |
Pbfree Code: | - | yes |
Halogen Free: | - | Halogen Free |

1N5818
(In Stock: 1563)
STMicroelectronicsUnited States