1N5818 alternative parts: 1N5821RLG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE SCHOTTKY 30V 1A DO41
Rectifier Diode, Single, 30 V, 3 A, Do-201Ad, 2, 500 Mv Rohs Compliant: Yes
Factory Lead Time:
6 Weeks
4 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
DO-204AL, DO-41, Axial
DO-201AA, DO-27, Axial
Number of Pins:
2
2
Weight:
4.535924g
4.535924g
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Packaging:
Tape & Box (TB)
Cut Tape (CT)
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
Matte Tin (Sn) - annealed
Tin (Sn)
Max Operating Temperature:
150°C
125°C
Min Operating Temperature:
-65°C
-65°C
Additional Feature:
FREE WHEELING DIODE
LOW POWER LOSS, FREE WHEELING DIODE
HTS Code:
8541.10.00.80
8541.10.00.80
Capacitance:
110pF
-
Voltage - Rated DC:
30V
30V
Terminal Form:
WIRE
WIRE
Current Rating:
1A
3A
Base Part Number:
1N58
1N5821
Pin Count:
2
2
Polarity:
Standard
Standard
Element Configuration:
Single
Single
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
500μA @ 30V
2mA @ 30V
Output Current:
1A
3A
Voltage - Forward (Vf) (Max) @ If:
500mV @ 1A
500mV @ 3A
Case Connection:
ISOLATED
ISOLATED
Forward Current:
1A
3A
Max Reverse Leakage Current:
500μA
2mA
Operating Temperature - Junction:
150°C Max
-65°C~125°C
Max Surge Current:
25A
80A
Forward Voltage:
875mV
500mV
Max Reverse Voltage (DC):
30V
30V
Average Rectified Current:
1A
3A
Peak Reverse Current:
500μA
2mA
Max Repetitive Reverse Voltage (Vrrm):
30V
30V
Peak Non-Repetitive Surge Current:
25A
80A
Max Forward Surge Current (Ifsm):
25A
80A
Height:
2.7mm
5.3mm
Length:
5.2mm
9.5mm
Width:
2.7mm
5.3mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 3 days ago)
Surface Mount:
-
NO
Published:
-
2000
Pbfree Code:
-
yes
Applications:
-
EFFICIENCY
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Halogen Free:
-
Halogen Free
Number of Phases:
-
1
1N5818

1N5818

(In Stock: 1563)

STMicroelectronics