5962-8759101LX alternative parts: AD7572BQ05
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Analog to Digital Converters - ADC LC2MOS Complete High Spd 12-Bit | IC ADC 12BIT HS LC2MOS 24-CDIP |
Lifecycle Status: | PRODUCTION (Last Updated: 6 days ago) | PRODUCTION (Last Updated: 2 days ago) |
Factory Lead Time: | 12 Weeks | 8 Weeks |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 24-CDIP (0.300, 7.62mm) | 24-CDIP (0.300, 7.62mm) |
Surface Mount: | NO | - |
Number of Pins: | 24 | 24 |
Operating Temperature: | -55°C~125°C | -25°C~85°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 24 | 24 |
Terminal Finish: | Tin/Lead (Sn/Pb) | Tin/Lead (Sn/Pb) |
Max Power Dissipation: | 215mW | 215mW |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | NOT APPLICABLE | NOT APPLICABLE |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | 2.54mm |
Reach Compliance Code: | not_compliant | not_compliant |
Time@Peak Reflow Temperature-Max (s): | NOT APPLICABLE | NOT APPLICABLE |
Base Part Number: | AD7572 | AD7572 |
Pin Count: | 24 | 24 |
Qualification Status: | Qualified | Not Qualified |
Polarity: | Unipolar | Unipolar |
Configuration: | ADC | ADC |
Number of Channels: | 1 | 1 |
Number of Bits: | 12 | 12 |
Input Type: | Single Ended | Single Ended |
Architecture: | SAR | SAR |
Reference Type: | Internal | Internal |
Data Interface: | Parallel | Parallel |
Resolution: | 1.5 B | 1.5 B |
Voltage - Supply, Analog: | 5V -15V | +5V -15V |
Voltage - Supply, Digital: | 5V -15V | +5V -15V |
Number of Analog In Channels: | 1 | 1 |
Output Bit Code: | OFFSET BINARY, COMPLEMENTARY OFFSET BINARY | BINARY |
Power Consumption: | 135mW | 135mW |
Integral Nonlinearity (INL): | 1 LSB | 1 LSB |
Ratio - S/H:ADC: | 0:1 | - |
Analog Input Voltage-Max: | 2.5V | 5V |
Negative Supply Voltage-Nom: | -15V | -15V |
Differential Nonlinearity: | 1 LSB | 1 LSB |
Analog Input Voltage-Min: | -2.5V | - |
Height Seated (Max): | 5.08mm | - |
Width: | 7.62mm | 7.62mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Mount: | - | Through Hole |
ECCN Code: | - | EAR99 |
Power Dissipation: | - | 215mW |
Sample and Hold / Track and Hold: | - | SAMPLE |
Conversion Time-Max: | - | 5.2μs |

5962-8759101LX
(In Stock: 2488)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$301.409010
$301.41
10
$284.348123
$2,843.48
100
$268.252946
$26,825.29
500
$253.068817
$126,534.41
1000
$238.744167
$238,744.17
Minimum: 1 Multiples: 1
Unit Price: $301.409010
Ext Price: $301.41
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools