5962-87701022A alternative parts: 5962-87789022A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DAC 2-CH R-2R 8-bit 20-Pin CLLCC | DAC 1-CH R-2R 8-bit 20-Pin CLLCC Tube |
Factory Lead Time: | 10 Weeks | 12 Weeks |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 1 week ago) |
Package / Case: | 20-CLCC | LCC |
Surface Mount: | YES | YES |
Mounting Type: | Surface Mount | - |
Contact Plating: | Lead, Tin | Lead, Tin |
Number of Pins: | 20 | 20 |
Usage Level: | Military grade | Military grade |
Operating Temperature: | -55°C~125°C | - |
JESD-609 Code: | e4 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 20 |
Terminal Finish: | Gold (Au) | Tin/Lead (Sn/Pb) |
Max Power Dissipation: | 30mW | - |
Terminal Position: | QUAD | QUAD |
Number of Functions: | 2 | 1 |
Supply Voltage: | 5V | 5V |
Base Part Number: | AD7528 | AD558 |
Pin Count: | 20 | 20 |
Qualification Status: | Qualified | Qualified |
Output Type: | Current - Unbuffered | Voltage |
Max Supply Voltage: | 15V | 16.5V |
Min Supply Voltage: | 5V | 4.5V |
Number of Bits: | 8 | 8 |
Architecture: | R-2R | - |
Converter Type: | D/A CONVERTER | D/A CONVERTER |
Reference Type: | External | - |
Data Interface: | Parallel | - |
Differential Output: | No | - |
Resolution: | 1 B | 1 B |
Sampling Rate: | 5.6 Msps | - |
Voltage - Supply, Analog: | 5V~15V | - |
Voltage - Supply, Digital: | 5V~15V | - |
Settling Time: | 400ns | 800 ns |
Integral Nonlinearity (INL): | 0.5 LSB | 0.375 LSB |
Input Bit Code: | BINARY, OFFSET BINARY | BINARY |
Number of Converters: | 2 | - |
Conversion Rate: | 5.6 Msps | - |
INL/DNL (LSB): | ±0.5 (Max), ±1 (Max) | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
Terminal Form: | - | NO LEAD |
Peak Reflow Temperature (Cel): | - | NOT APPLICABLE |
Reach Compliance Code: | - | not_compliant |
Time@Peak Reflow Temperature-Max (s): | - | NOT APPLICABLE |
Polarity: | - | Unipolar |
Temperature Grade: | - | MILITARY |
Interface: | - | Parallel |
Screening Level: | - | 38535Q/M;38534H;883B |
Number of DAC Channels: | - | 1 |
Length: | - | 8.89mm |
Height Seated (Max): | - | 2.54mm |
Width: | - | 8.89mm |

5962-87701022A
(In Stock: 2806)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$114.668091
$114.67
10
$108.177444
$1,081.77
100
$102.054193
$10,205.42
500
$96.277540
$48,138.77
1000
$90.827868
$90,827.87
Minimum: 1 Multiples: 1
Unit Price: $114.668091
Ext Price: $114.67
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity