5962-87701022A alternative parts: AD7524SE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DAC 2-CH R-2R 8-bit 20-Pin CLLCC
Factory Lead Time:
10 Weeks
-
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
-
Package / Case:
20-CLCC
LCC
Surface Mount:
YES
-
Mounting Type:
Surface Mount
-
Contact Plating:
Lead, Tin
-
Number of Pins:
20
20
Usage Level:
Military grade
-
Operating Temperature:
-55°C~125°C
-
JESD-609 Code:
e4
e0
Pbfree Code:
no
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
20
20
Terminal Finish:
Gold (Au)
Tin/Lead (Sn/Pb)
Max Power Dissipation:
30mW
-
Terminal Position:
QUAD
QUAD
Number of Functions:
2
1
Supply Voltage:
5V
5V
Base Part Number:
AD7528
-
Pin Count:
20
20
Qualification Status:
Qualified
Not Qualified
Output Type:
Current - Unbuffered
-
Max Supply Voltage:
15V
15V
Min Supply Voltage:
5V
5V
Number of Bits:
8
8
Architecture:
R-2R
-
Converter Type:
D/A CONVERTER
D/A CONVERTER
Reference Type:
External
-
Data Interface:
Parallel
-
Differential Output:
No
-
Resolution:
1 B
1 B
Sampling Rate:
5.6 Msps
-
Voltage - Supply, Analog:
5V~15V
-
Voltage - Supply, Digital:
5V~15V
-
Settling Time:
400ns
500 ns
Integral Nonlinearity (INL):
0.5 LSB
0.5 LSB
Input Bit Code:
BINARY, OFFSET BINARY
BINARY
Number of Converters:
2
-
Conversion Rate:
5.6 Msps
4 Msps
INL/DNL (LSB):
±0.5 (Max), ±1 (Max)
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
-
Mount:
-
Surface Mount
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-55°C
Terminal Form:
-
NO LEAD
Peak Reflow Temperature (Cel):
-
NOT APPLICABLE
Reach Compliance Code:
-
not_compliant
Time@Peak Reflow Temperature-Max (s):
-
NOT APPLICABLE
Temperature Grade:
-
MILITARY
Supply Current-Max:
-
2mA
Input Format:
-
PARALLEL, 8 BITS
Number of DAC Channels:
-
1
Length:
-
8.89mm
Height Seated (Max):
-
2.54mm
Width:
-
8.89mm
5962-87701022A

5962-87701022A

(In Stock: 2806)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $114.668091

    $114.67

  • 10

    $108.177444

    $1,081.77

  • 100

    $102.054193

    $10,205.42

  • 500

    $96.277540

    $48,138.77

  • 1000

    $90.827868

    $90,827.87

Minimum: 1 Multiples: 1

Unit Price: $114.668091

Ext Price: $114.67

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity