5962-8770202RX alternative parts: 5962-87701022A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DAC 1-CH R-2R 12-bit 20-Pin CDIP Tube | DAC 2-CH R-2R 8-bit 20-Pin CLLCC |
Lifecycle Status: | PRODUCTION (Last Updated: 6 days ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 20-CDIP (0.300, 7.62mm) | 20-CLCC |
Number of Pins: | 20 | 20 |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Rail/Tube | - |
JESD-609 Code: | e0 | e4 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 20 |
Terminal Finish: | Tin/Lead (Sn/Pb) | Gold (Au) |
Terminal Position: | DUAL | QUAD |
Peak Reflow Temperature (Cel): | 225 | - |
Number of Functions: | 1 | 2 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | AD7545 | AD7528 |
Pin Count: | 20 | 20 |
Output Type: | Current - Unbuffered | Current - Unbuffered |
Max Supply Voltage: | 15V | 15V |
Min Supply Voltage: | 5V | 5V |
Number of Bits: | 12 | 8 |
Architecture: | R-2R | R-2R |
Converter Type: | D/A CONVERTER | D/A CONVERTER |
Reference Type: | External | External |
Data Interface: | Parallel | Parallel |
Differential Output: | No | No |
Resolution: | 1.5 B | 1 B |
Voltage - Supply, Analog: | 5V~15V | 5V~15V |
Voltage - Supply, Digital: | 5V~15V | 5V~15V |
Settling Time: | 2μs | 400ns |
Linearity Error-Max (EL): | 0.0488% | - |
Integral Nonlinearity (INL): | 1 LSB | 0.5 LSB |
Input Bit Code: | BINARY | BINARY, OFFSET BINARY |
INL/DNL (LSB): | ±2 (Max), ±4 (Max) | ±0.5 (Max), ±1 (Max) |
Number of DAC Channels: | 1 | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Surface Mount: | - | YES |
Usage Level: | - | Military grade |
Max Power Dissipation: | - | 30mW |
Qualification Status: | - | Qualified |
Sampling Rate: | - | 5.6 Msps |
Number of Converters: | - | 2 |
Conversion Rate: | - | 5.6 Msps |

5962-8770202RX
(In Stock: 2996)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$175.629019
$175.63
10
$165.687754
$1,656.88
100
$156.309202
$15,630.92
500
$147.461511
$73,730.76
1000
$139.114633
$139,114.63
Minimum: 1 Multiples: 1
Unit Price: $175.629019
Ext Price: $175.63
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools