5962-8770202RX alternative parts: 5962-8770103RA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DAC 1-CH R-2R 12-bit 20-Pin CDIP Tube
DAC 2-CH R-2R 8-bit 20-Pin CDIP
Lifecycle Status:
PRODUCTION (Last Updated: 6 days ago)
PRODUCTION (Last Updated: 1 week ago)
Factory Lead Time:
10 Weeks
10 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
20-CDIP (0.300, 7.62mm)
20-CDIP (0.300, 7.62mm)
Number of Pins:
20
20
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Rail/Tube
Tube
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
20
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
225
-
Number of Functions:
1
2
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
AD7545
AD7528
Pin Count:
20
20
Output Type:
Current - Unbuffered
Current - Unbuffered
Max Supply Voltage:
15V
15V
Min Supply Voltage:
5V
5V
Number of Bits:
12
8
Architecture:
R-2R
R-2R
Converter Type:
D/A CONVERTER
D/A CONVERTER
Reference Type:
External
External
Data Interface:
Parallel
Parallel
Differential Output:
No
No
Resolution:
1.5 B
1 B
Voltage - Supply, Analog:
5V~15V
5V~15V
Voltage - Supply, Digital:
5V~15V
5V~15V
Settling Time:
2μs
400ns
Linearity Error-Max (EL):
0.0488%
-
Integral Nonlinearity (INL):
1 LSB
0.5 LSB
Input Bit Code:
BINARY
BINARY, OFFSET BINARY
INL/DNL (LSB):
±2 (Max), ±4 (Max)
±0.5 (Max), ±1 (Max)
Number of DAC Channels:
1
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Surface Mount:
-
NO
Usage Level:
-
Military grade
Max Power Dissipation:
-
30mW
Qualification Status:
-
Qualified
Sampling Rate:
-
5.6 Msps
Number of Converters:
-
2
Conversion Rate:
-
5.6 Msps
5962-8770202RX

5962-8770202RX

(In Stock: 2996)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $175.629019

    $175.63

  • 10

    $165.687754

    $1,656.88

  • 100

    $156.309202

    $15,630.92

  • 500

    $147.461511

    $73,730.76

  • 1000

    $139.114633

    $139,114.63

Minimum: 1 Multiples: 1

Unit Price: $175.629019

Ext Price: $175.63

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity