5962-8770202RX alternative parts: 5962-9451802MLA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DAC 1-CH R-2R 12-bit 20-Pin CDIP Tube
Digital to Analog Converters - DAC IC LC2MOS Complete Dual 12-Bit M
Lifecycle Status:
PRODUCTION (Last Updated: 6 days ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
10 Weeks
10 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
20-CDIP (0.300, 7.62mm)
CDIP
Number of Pins:
20
24
Operating Temperature:
-55°C~125°C
-
Packaging:
Rail/Tube
Rail/Tube
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
24
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn63Pb37)
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
225
-
Number of Functions:
1
2
Supply Voltage:
5V
15V
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
AD7545
AD7847
Pin Count:
20
24
Output Type:
Current - Unbuffered
Voltage
Max Supply Voltage:
15V
15.75V
Min Supply Voltage:
5V
14.25V
Number of Bits:
12
12
Architecture:
R-2R
-
Converter Type:
D/A CONVERTER
D/A CONVERTER
Reference Type:
External
-
Data Interface:
Parallel
-
Differential Output:
No
-
Resolution:
1.5 B
1.5 B
Voltage - Supply, Analog:
5V~15V
-
Voltage - Supply, Digital:
5V~15V
-
Settling Time:
2μs
5 μs
Linearity Error-Max (EL):
0.0488%
-
Integral Nonlinearity (INL):
1 LSB
1 LSB
Input Bit Code:
BINARY
BINARY, OFFSET BINARY
INL/DNL (LSB):
±2 (Max), ±4 (Max)
-
Number of DAC Channels:
1
2
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Surface Mount:
-
NO
Usage Level:
-
Military grade
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-55°C
Max Power Dissipation:
-
1W
Terminal Form:
-
THROUGH-HOLE
Qualification Status:
-
Qualified
Polarity:
-
Unipolar
Temperature Grade:
-
MILITARY
Interface:
-
Parallel
Sampling Rate:
-
250 ksps
Max Dual Supply Voltage:
-
15.75V
Min Dual Supply Voltage:
-
14.25V
Screening Level:
-
MIL-STD-883
Dual Supply Voltage:
-
15V
Conversion Rate:
-
250 ksps
Negative Supply Voltage-Nom:
-
-15V
Radiation Hardening:
-
No
5962-8770202RX

5962-8770202RX

(In Stock: 2996)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $175.629019

    $175.63

  • 10

    $165.687754

    $1,656.88

  • 100

    $156.309202

    $15,630.92

  • 500

    $147.461511

    $73,730.76

  • 1000

    $139.114633

    $139,114.63

Minimum: 1 Multiples: 1

Unit Price: $175.629019

Ext Price: $175.63

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity