5962-8770202RX alternative parts: 5962-8871902MXA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DAC 1-CH R-2R 12-bit 20-Pin CDIP Tube
DAC 4-CH R-2R 12-bit 28-Pin CDIP Tube
Lifecycle Status:
PRODUCTION (Last Updated: 6 days ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
10 Weeks
16 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
20-CDIP (0.300, 7.62mm)
28-CDIP (0.600, 15.24mm)
Number of Pins:
20
28
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Rail/Tube
Tube
JESD-609 Code:
e0
-
Pbfree Code:
no
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
-
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Terminal Position:
DUAL
-
Peak Reflow Temperature (Cel):
225
-
Number of Functions:
1
-
Supply Voltage:
5V
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
AD7545
AD664
Pin Count:
20
-
Output Type:
Current - Unbuffered
Voltage - Buffered
Max Supply Voltage:
15V
-
Min Supply Voltage:
5V
-
Number of Bits:
12
12
Architecture:
R-2R
R-2R
Converter Type:
D/A CONVERTER
-
Reference Type:
External
External
Data Interface:
Parallel
Parallel
Differential Output:
No
No
Resolution:
1.5 B
1.5 B
Voltage - Supply, Analog:
5V~15V
±11.4V~16.5V
Voltage - Supply, Digital:
5V~15V
4.5V~5.5V
Settling Time:
2μs
10μs
Linearity Error-Max (EL):
0.0488%
-
Integral Nonlinearity (INL):
1 LSB
0.75 LSB
Input Bit Code:
BINARY
-
INL/DNL (LSB):
±2 (Max), ±4 (Max)
±0.5, ±0.5 (Max)
Number of DAC Channels:
1
4
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Supplier Device Package:
-
28-CDIP
Usage Level:
-
Military grade
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-55°C
Polarity:
-
Bipolar
Number of Channels:
-
4
Interface:
-
Parallel
Sampling Rate:
-
125 ksps
Max Dual Supply Voltage:
-
16.5V
Min Dual Supply Voltage:
-
11.4V
Dual Supply Voltage:
-
15V
Number of Converters:
-
4
Conversion Rate:
-
125 ksps
Number of D/A Converters:
-
4
Radiation Hardening:
-
No
5962-8770202RX

5962-8770202RX

(In Stock: 2996)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $175.629019

    $175.63

  • 10

    $165.687754

    $1,656.88

  • 100

    $156.309202

    $15,630.92

  • 500

    $147.461511

    $73,730.76

  • 1000

    $139.114633

    $139,114.63

Minimum: 1 Multiples: 1

Unit Price: $175.629019

Ext Price: $175.63

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity