5962-8770202RX alternative parts: 5962-9176404M3A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DAC 1-CH R-2R 12-bit 20-Pin CDIP Tube | DAC 4-CH R-2R 12-bit 28-Pin LCC |
Lifecycle Status: | PRODUCTION (Last Updated: 6 days ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 10 Weeks | 16 Weeks |
Contact Plating: | Lead, Tin | Gold |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | 20-CDIP (0.300, 7.62mm) | LCC |
Number of Pins: | 20 | 28 |
Operating Temperature: | -55°C~125°C | - |
Packaging: | Rail/Tube | - |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 28 |
Terminal Finish: | Tin/Lead (Sn/Pb) | Tin/Lead (Sn/Pb) |
Terminal Position: | DUAL | QUAD |
Peak Reflow Temperature (Cel): | 225 | NOT SPECIFIED |
Number of Functions: | 1 | 4 |
Supply Voltage: | 5V | 15V |
Time@Peak Reflow Temperature-Max (s): | 30 | NOT SPECIFIED |
Base Part Number: | AD7545 | DAC8413 |
Pin Count: | 20 | 28 |
Output Type: | Current - Unbuffered | Voltage |
Max Supply Voltage: | 15V | 5.25V |
Min Supply Voltage: | 5V | 4.75V |
Number of Bits: | 12 | 12 |
Architecture: | R-2R | - |
Converter Type: | D/A CONVERTER | D/A CONVERTER |
Reference Type: | External | - |
Data Interface: | Parallel | - |
Differential Output: | No | - |
Resolution: | 1.5 B | 1.5 B |
Voltage - Supply, Analog: | 5V~15V | - |
Voltage - Supply, Digital: | 5V~15V | - |
Settling Time: | 2μs | 10 μs |
Linearity Error-Max (EL): | 0.0488% | 0.0366% |
Integral Nonlinearity (INL): | 1 LSB | 1.5 LSB |
Input Bit Code: | BINARY | BINARY |
INL/DNL (LSB): | ±2 (Max), ±4 (Max) | - |
Number of DAC Channels: | 1 | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Surface Mount: | - | YES |
Usage Level: | - | Military grade |
ECCN Code: | - | 3A001.A.2.C |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
Terminal Form: | - | NO LEAD |
Terminal Pitch: | - | 1.27mm |
Reach Compliance Code: | - | not_compliant |
Qualification Status: | - | Qualified |
Operating Supply Voltage: | - | 5V |
Polarity: | - | Unipolar |
Temperature Grade: | - | MILITARY |
Interface: | - | Parallel |
Sampling Rate: | - | 167 ksps |
Max Dual Supply Voltage: | - | 15.75V |
Min Dual Supply Voltage: | - | 14.25V |
Screening Level: | - | MIL-STD-883 |
Dual Supply Voltage: | - | 15V |
Number of Converters: | - | 4 |
Conversion Rate: | - | 167 ksps |
Negative Supply Voltage-Nom: | - | -15V |
Analog Output Voltage-Max: | - | 9.9853V |
Analog Output Voltage-Min: | - | -9.9902V |

5962-8770202RX
(In Stock: 2996)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$175.629019
$175.63
10
$165.687754
$1,656.88
100
$156.309202
$15,630.92
500
$147.461511
$73,730.76
1000
$139.114633
$139,114.63
Minimum: 1 Multiples: 1
Unit Price: $175.629019
Ext Price: $175.63
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools