AD5547BRUZ alternative parts: AD5516ABCZ-3

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - AD5547BRUZ - 16BIT DAC DUAL PARALLEL, SMD, 5547
DAC 16-CH Resistor-String 12-bit 74-Pin CSP-BGA Tray
Factory Lead Time:
8 Weeks
8 Weeks
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 2 weeks ago)
Contact Plating:
Tin
Copper, Silver, Tin
Surface Mount:
YES
YES
Package / Case:
38-TFSOP (0.173, 4.40mm Width)
74-LBGA, CSPBGA
Mounting Type:
Surface Mount
Surface Mount
Number of Pins:
38
74
Packaging:
Tube
Tray
Operating Temperature:
-40°C~125°C
-40°C~85°C
JESD-609 Code:
e3
e1
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
38
74
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
55μW
243mW
Terminal Position:
DUAL
BOTTOM
Terminal Form:
GULL WING
BALL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
5V
Terminal Pitch:
0.5mm
1mm
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
AD5547
AD5516
Pin Count:
38
74
Output Type:
Current - Unbuffered
Voltage - Unbuffered
Operating Supply Voltage:
5V
-
Polarity:
Unipolar
Bipolar
Max Supply Voltage:
5.5V
15.75V
Min Supply Voltage:
2.7V
4.75V
Nominal Supply Current:
10μA
-
Power Dissipation:
55μW
243mW
Number of Bits:
16
12
Max Output Voltage:
36V
20V
Min Input Voltage:
-18V
3.125V
Data Rate:
2 Mbps
-
Architecture:
R-2R
String DAC
Max Input Voltage:
18V
2.875V
Converter Type:
D/A CONVERTER
D/A CONVERTER
Reference Type:
External
External
Data Interface:
Parallel
SPI, DSP
Differential Output:
No
No
Resolution:
2 B
1.5 B
Sampling Rate:
2 Msps
750 ksps
Voltage - Supply, Analog:
2.7V~5.5V
±4.75V~15.75V 5V
Min Output Voltage:
0V
5V
Voltage - Supply, Digital:
2.7V~5.5V
2.7V~5.25V
Settling Time:
500ns (Typ)
36μs
Linearity Error-Max (EL):
0.0031%
-
Integral Nonlinearity (INL):
2 LSB
2 LSB
Input Bit Code:
BINARY
BINARY
Number of Converters:
2
16
Conversion Rate:
2 Msps
750 ksps
INL/DNL (LSB):
±2 (Max), ±1 (Max)
±2 (Max), ±0.5
Height:
1.05mm
-
Width:
4.4mm
-
Length:
9.7mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
REACH SVHC:
No SVHC
-
Lead Free:
Contains Lead
Contains Lead
Terminal Finish:
-
Tin/Silver/Copper (Sn/Ag/Cu)
HTS Code:
-
8542.39.00.01
Interface:
-
SPI, Serial
Min Dual Supply Voltage:
-
4.75V
Height Seated (Max):
-
1.7mm
AD5547BRUZ

AD5547BRUZ

(In Stock: 915)

Analog Devices Inc.