AD5547BRUZ alternative parts: AD558JNZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - AD5547BRUZ - 16BIT DAC DUAL PARALLEL, SMD, 5547
IC DAC 8BIT V-OUT 16DIP
Factory Lead Time:
8 Weeks
8 Weeks
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 1 week ago)
Contact Plating:
Tin
Tin
Surface Mount:
YES
NO
Package / Case:
38-TFSOP (0.173, 4.40mm Width)
16-DIP (0.300, 7.62mm)
Mounting Type:
Surface Mount
Through Hole
Number of Pins:
38
16
Packaging:
Tube
Tube
Operating Temperature:
-40°C~125°C
0°C~70°C
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
38
16
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
55μW
450mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
3V
5V
Terminal Pitch:
0.5mm
2.54mm
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
AD5547
AD558
Pin Count:
38
16
Output Type:
Current - Unbuffered
Voltage - Buffered
Operating Supply Voltage:
5V
15V
Polarity:
Unipolar
Unipolar
Max Supply Voltage:
5.5V
16.5V
Min Supply Voltage:
2.7V
4.5V
Nominal Supply Current:
10μA
-
Power Dissipation:
55μW
375mW
Number of Bits:
16
8
Max Output Voltage:
36V
10V
Min Input Voltage:
-18V
-
Data Rate:
2 Mbps
-
Architecture:
R-2R
R-2R
Max Input Voltage:
18V
-
Converter Type:
D/A CONVERTER
D/A CONVERTER
Reference Type:
External
Internal
Data Interface:
Parallel
Parallel
Differential Output:
No
No
Resolution:
2 B
1 B
Sampling Rate:
2 Msps
1.25 Msps
Voltage - Supply, Analog:
2.7V~5.5V
4.5V~16.5V
Min Output Voltage:
0V
2.56V
Voltage - Supply, Digital:
2.7V~5.5V
4.5V~16.5V
Settling Time:
500ns (Typ)
3μs
Linearity Error-Max (EL):
0.0031%
-
Integral Nonlinearity (INL):
2 LSB
0.5 LSB
Input Bit Code:
BINARY
COMPLEMENTARY OFFSET BINARY
Number of Converters:
2
1
Conversion Rate:
2 Msps
1.25 Msps
INL/DNL (LSB):
±2 (Max), ±1 (Max)
±0.5 (Max), -
Height:
1.05mm
4.57mm
Width:
4.4mm
6.35mm
Length:
9.7mm
22.1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Contains Lead
Contains Lead
Series:
-
DACPORT®
Reference Voltage:
-
1.2V
AD5547BRUZ

AD5547BRUZ

(In Stock: 915)

Analog Devices Inc.