AD5547BRUZ alternative parts: AD5541AARMZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - AD5547BRUZ - 16BIT DAC DUAL PARALLEL, SMD, 5547
DAC, 16BIT, /-2LSB, 0.05PPMC, 10MSOP
Factory Lead Time:
8 Weeks
16 Weeks
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 3 weeks ago)
Contact Plating:
Tin
Tin
Surface Mount:
YES
YES
Package / Case:
38-TFSOP (0.173, 4.40mm Width)
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Mounting Type:
Surface Mount
Surface Mount
Number of Pins:
38
10
Packaging:
Tube
Tube
Operating Temperature:
-40°C~125°C
-40°C~125°C
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
38
10
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
55μW
600μW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
5V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
AD5547
AD5541
Pin Count:
38
10
Output Type:
Current - Unbuffered
Voltage - Unbuffered
Operating Supply Voltage:
5V
5V
Polarity:
Unipolar
Unipolar
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
2.7V
Nominal Supply Current:
10μA
125μA
Power Dissipation:
55μW
825μW
Number of Bits:
16
16
Max Output Voltage:
36V
5V
Min Input Voltage:
-18V
2V
Data Rate:
2 Mbps
-
Architecture:
R-2R
R-2R
Max Input Voltage:
18V
5.5V
Converter Type:
D/A CONVERTER
D/A CONVERTER
Reference Type:
External
External
Data Interface:
Parallel
SPI, DSP
Differential Output:
No
No
Resolution:
2 B
2 B
Sampling Rate:
2 Msps
1 Msps
Voltage - Supply, Analog:
2.7V~5.5V
2.7V~5.5V
Min Output Voltage:
0V
0V
Voltage - Supply, Digital:
2.7V~5.5V
2.7V~5.5V
Settling Time:
500ns (Typ)
1μs
Linearity Error-Max (EL):
0.0031%
-
Integral Nonlinearity (INL):
2 LSB
2 LSB
Input Bit Code:
BINARY
BINARY
Number of Converters:
2
1
Conversion Rate:
2 Msps
1 Msps
INL/DNL (LSB):
±2 (Max), ±1 (Max)
±0.5, ±0.5
Height:
1.05mm
950μm
Width:
4.4mm
3.1mm
Length:
9.7mm
3.1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Contains Lead
Contains Lead
Interface:
-
SPI, Serial
Slew Rate:
-
17 V/μs
Signal to Noise Ratio (SNR):
-
92 dB
AD5547BRUZ

AD5547BRUZ

(In Stock: 915)

Analog Devices Inc.