AD5547BRUZ alternative parts: AD5570YRSZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - AD5547BRUZ - 16BIT DAC DUAL PARALLEL, SMD, 5547 | IC DAC 16BIT SERIAL IN 16SSOP |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 1 month ago) |
Contact Plating: | Tin | Tin |
Surface Mount: | YES | YES |
Package / Case: | 38-TFSOP (0.173, 4.40mm Width) | 16-SSOP (0.209, 5.30mm Width) |
Mounting Type: | Surface Mount | Surface Mount |
Number of Pins: | 38 | - |
Packaging: | Tube | Tube |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 38 | 16 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 55μW | 150mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 12V |
Terminal Pitch: | 0.5mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Base Part Number: | AD5547 | AD5570 |
Pin Count: | 38 | 16 |
Output Type: | Current - Unbuffered | Voltage - Buffered |
Operating Supply Voltage: | 5V | - |
Polarity: | Unipolar | Bipolar |
Max Supply Voltage: | 5.5V | 16.5V |
Min Supply Voltage: | 2.7V | 11.4V |
Nominal Supply Current: | 10μA | - |
Power Dissipation: | 55μW | 165mW |
Number of Bits: | 16 | 16 |
Max Output Voltage: | 36V | 28V |
Min Input Voltage: | -18V | 4V |
Data Rate: | 2 Mbps | - |
Architecture: | R-2R | R-2R |
Max Input Voltage: | 18V | 7V |
Converter Type: | D/A CONVERTER | D/A CONVERTER |
Reference Type: | External | External |
Data Interface: | Parallel | SPI, DSP |
Differential Output: | No | No |
Resolution: | 2 B | 2 B |
Sampling Rate: | 2 Msps | 83 ksps |
Voltage - Supply, Analog: | 2.7V~5.5V | ±11.4V~16.5V |
Min Output Voltage: | 0V | 20V |
Voltage - Supply, Digital: | 2.7V~5.5V | - |
Settling Time: | 500ns (Typ) | 16μs |
Linearity Error-Max (EL): | 0.0031% | - |
Integral Nonlinearity (INL): | 2 LSB | 1 LSB |
Input Bit Code: | BINARY | BINARY |
Number of Converters: | 2 | 1 |
Conversion Rate: | 2 Msps | 83 ksps |
INL/DNL (LSB): | ±2 (Max), ±1 (Max) | ±0.4, ±0.3 |
Height: | 1.05mm | - |
Width: | 4.4mm | 5.3mm |
Length: | 9.7mm | 6.2mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
REACH SVHC: | No SVHC | - |
Lead Free: | Contains Lead | Contains Lead |
Interface: | - | SPI, Serial |
Max Dual Supply Voltage: | - | 16.5V |
Min Dual Supply Voltage: | - | 11.4V |
Negative Supply Voltage-Nom: | - | -12V |
Height Seated (Max): | - | 2mm |

AD5547BRUZ
(In Stock: 915)
Analog Devices Inc.United States