AD5547BRUZ alternative parts: AD5532ABCZ-1
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - AD5547BRUZ - 16BIT DAC DUAL PARALLEL, SMD, 5547 | IC DAC 14BIT VOUT 32CH 74CSBGA |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Contact Plating: | Tin | Copper, Silver, Tin |
Surface Mount: | YES | YES |
Package / Case: | 38-TFSOP (0.173, 4.40mm Width) | 74-LBGA, CSPBGA |
Mounting Type: | Surface Mount | Surface Mount |
Number of Pins: | 38 | 74 |
Packaging: | Tube | Tray |
Operating Temperature: | -40°C~125°C | -40°C~85°C |
JESD-609 Code: | e3 | e1 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 38 | 74 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 55μW | 623mW |
Terminal Position: | DUAL | BOTTOM |
Terminal Form: | GULL WING | BALL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 10V |
Terminal Pitch: | 0.5mm | 1mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | AD5547 | AD5532 |
Pin Count: | 38 | 74 |
Output Type: | Current - Unbuffered | Voltage - Unbuffered |
Operating Supply Voltage: | 5V | - |
Polarity: | Unipolar | Bipolar, Unipolar |
Max Supply Voltage: | 5.5V | 16.5V |
Min Supply Voltage: | 2.7V | 8V |
Nominal Supply Current: | 10μA | - |
Power Dissipation: | 55μW | 280mW |
Number of Bits: | 16 | 14 |
Max Output Voltage: | 36V | 29V |
Min Input Voltage: | -18V | 2.85V |
Data Rate: | 2 Mbps | - |
Architecture: | R-2R | - |
Max Input Voltage: | 18V | 3.15V |
Converter Type: | D/A CONVERTER | D/A CONVERTER |
Reference Type: | External | External |
Data Interface: | Parallel | Parallel, SPI |
Differential Output: | No | No |
Resolution: | 2 B | 1.75 B |
Sampling Rate: | 2 Msps | 45 ksps |
Voltage - Supply, Analog: | 2.7V~5.5V | 5V 8V~16.5V -4.75V~16.5V |
Min Output Voltage: | 0V | 0V |
Voltage - Supply, Digital: | 2.7V~5.5V | 2.7V~5.5V |
Settling Time: | 500ns (Typ) | 30μs |
Linearity Error-Max (EL): | 0.0031% | - |
Integral Nonlinearity (INL): | 2 LSB | 0.39 LSB |
Input Bit Code: | BINARY | BINARY |
Number of Converters: | 2 | 32 |
Conversion Rate: | 2 Msps | 45 ksps |
INL/DNL (LSB): | ±2 (Max), ±1 (Max) | ±0.39 (Max), ±1 (Max) |
Height: | 1.05mm | - |
Width: | 4.4mm | 12mm |
Length: | 9.7mm | 12mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
REACH SVHC: | No SVHC | No SVHC |
Lead Free: | Contains Lead | Contains Lead |
Terminal Finish: | - | Tin/Silver/Copper (Sn/Ag/Cu) |
HTS Code: | - | 8542.39.00.01 |
Interface: | - | Parallel, SPI, Serial |
Height Seated (Max): | - | 1.7mm |

AD5547BRUZ
(In Stock: 915)
Analog Devices Inc.United States