AD7171BCPZ-500RL7 alternative parts: AD7124-4BCPZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES AD7171BCPZ-500RL7Analogue to Digital Converter, 16 bit, 125 SPS, Single, 2.7 V, 5.25 V, LFCSP
IC ADC 24BIT SIGMA-DELTA 32LFCSP
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
8 Weeks
26 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-VFDFN Exposed Pad, CSP
32-WFQFN Exposed Pad, CSP
Surface Mount:
YES
-
Number of Pins:
10
32
Operating Temperature:
-40°C~105°C
-40°C~105°C
Packaging:
Tape & Reel (TR)
Tray
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
10
32
ECCN Code:
EAR99
-
Max Power Dissipation:
675μW
-
Terminal Position:
DUAL
QUAD
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
3V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD7171
AD7124
Pin Count:
10
32
Qualification Status:
Not Qualified
-
Polarity:
Bipolar
Bipolar, Unipolar
Configuration:
ADC
MUX-PGA-ADC
Number of Channels:
1
-
Max Supply Voltage:
5.25V
3.6V
Min Supply Voltage:
2.7V
1.8V
Nominal Supply Current:
135μA
-
Power Dissipation:
675μW
-
Number of Bits:
16
24
Input Type:
Differential
Differential, Single Ended
Min Input Voltage:
500mV
-
Architecture:
Sigma-Delta
Sigma-Delta
Max Input Voltage:
5V
-
Supply Type:
Single
Analog, Digital
Reference Type:
External
External, Internal
Data Interface:
SPI
SPI
Resolution:
2 B
3 B
Sampling Rate:
125 sps
19.2 ksps
Voltage - Supply, Analog:
2.7V~5.25V
±1.8V 2.7V~3.6V
Voltage - Supply, Digital:
2.7V~5.25V
1.65V~3.6V
Number of Analog In Channels:
1
4
Output Bit Code:
OFFSET BINARY
OFFSET BINARY
Integral Nonlinearity (INL):
0.4 LSB
-
Output Format:
SERIAL
SERIAL
Height:
750μm
800μm
Length:
3.1mm
5mm
Width:
3.1mm
5mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Mount:
-
Surface Mount
Terminal Finish:
-
Matte Tin (Sn)
Operating Supply Current:
-
5.6mA
Quiescent Current:
-
2.8mA
Slew Rate:
-
20 V/μs
Common Mode Rejection Ratio:
-
76 dB
Number of Inputs:
-
4, 7
Converter Type:
-
ADC, DELTA-SIGMA
Input Offset Voltage (Vos):
-
1mV
Power Supply Rejection Ratio (PSRR):
-
95dB
Settling Time:
-
1 μs
Sampling Rate (Per Second):
-
19.2k
Dual Supply Voltage:
-
1.8V
Input Capacitance:
-
5.5pF
Number of Converters:
-
1
Analog Input Voltage-Max:
-
2.5V
Analog Input Voltage-Min:
-
-2.5V
Max Junction Temperature (Tj):
-
150°C
Features:
-
PGA, Temperature Sensor
AD7171BCPZ-500RL7

AD7171BCPZ-500RL7

(In Stock: 30)

Analog Devices Inc.