AD7171BCPZ-500RL7 alternative parts: AD7175-2BRUZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES AD7171BCPZ-500RL7Analogue to Digital Converter, 16 bit, 125 SPS, Single, 2.7 V, 5.25 V, LFCSP
ANALOG DEVICES AD7175-2BRUZAnalogue to Digital Converter, Temperature & Pressure, 24 bit, 250 kSPS, 4.5 V, 5.5 V, TSSOP
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 3 months ago)
Factory Lead Time:
8 Weeks
12 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-VFDFN Exposed Pad, CSP
24-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
-
Number of Pins:
10
-
Operating Temperature:
-40°C~105°C
-40°C~105°C
Packaging:
Tape & Reel (TR)
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
10
24
ECCN Code:
EAR99
-
Max Power Dissipation:
675μW
136mW
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
5V
Terminal Pitch:
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD7171
AD7175
Pin Count:
10
24
Qualification Status:
Not Qualified
-
Polarity:
Bipolar
Bipolar
Configuration:
ADC
MUX-ADC
Number of Channels:
1
-
Max Supply Voltage:
5.25V
6.35V
Min Supply Voltage:
2.7V
2V
Nominal Supply Current:
135μA
-
Power Dissipation:
675μW
105mW
Number of Bits:
16
24
Input Type:
Differential
Differential, Pseudo-Differential, Single Ended
Min Input Voltage:
500mV
-
Architecture:
Sigma-Delta
Sigma-Delta
Max Input Voltage:
5V
-
Supply Type:
Single
Analog, Digital
Reference Type:
External
External, Internal
Data Interface:
SPI
SPI, DSP
Resolution:
2 B
3 B
Sampling Rate:
125 sps
250 ksps
Voltage - Supply, Analog:
2.7V~5.25V
2V~5.5V
Voltage - Supply, Digital:
2.7V~5.25V
2V~5.5V
Number of Analog In Channels:
1
4
Output Bit Code:
OFFSET BINARY
BINARY, OFFSET BINARY
Integral Nonlinearity (INL):
0.4 LSB
-
Output Format:
SERIAL
SERIAL
Height:
750μm
1.2mm
Length:
3.1mm
7.9mm
Width:
3.1mm
4.5mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Mount:
-
Surface Mount
Terminal Finish:
-
Matte Tin (Sn)
Operating Supply Voltage:
-
5V
Interface:
-
SPI
Number of Inputs:
-
2, 4
Converter Type:
-
ADC, DELTA-SIGMA
Sampling Rate (Per Second):
-
250k
Linearity Error-Max (EL):
-
0.00078%
Dual Supply Voltage:
-
2.5V
Number of Converters:
-
1
Max Junction Temperature (Tj):
-
150°C
Number of Analog Inputs:
-
5
Features:
-
Temperature Sensor
AD7171BCPZ-500RL7

AD7171BCPZ-500RL7

(In Stock: 30)

Analog Devices Inc.