AD7171BCPZ-500RL7 alternative parts: AD7175-2BRUZ-RL7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES AD7171BCPZ-500RL7Analogue to Digital Converter, 16 bit, 125 SPS, Single, 2.7 V, 5.25 V, LFCSP | Quad Channel Single ADC Delta-Sigma 250ksps 24-bit Serial 24-Pin TSSOP T/R |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 3 months ago) |
Factory Lead Time: | 8 Weeks | 12 Weeks |
Contact Plating: | Tin | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 10-VFDFN Exposed Pad, CSP | 24-TSSOP (0.173, 4.40mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 10 | - |
Operating Temperature: | -40°C~105°C | -40°C~105°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 10 | 24 |
ECCN Code: | EAR99 | - |
Max Power Dissipation: | 675μW | 136mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | NO LEAD | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 5V |
Terminal Pitch: | 0.5mm | - |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD7171 | AD7175 |
Pin Count: | 10 | 24 |
Qualification Status: | Not Qualified | - |
Polarity: | Bipolar | Bipolar |
Configuration: | ADC | MUX-ADC |
Number of Channels: | 1 | - |
Max Supply Voltage: | 5.25V | 5.5V |
Min Supply Voltage: | 2.7V | - |
Nominal Supply Current: | 135μA | - |
Power Dissipation: | 675μW | 136mW |
Number of Bits: | 16 | 24 |
Input Type: | Differential | Differential, Pseudo-Differential, Single Ended |
Min Input Voltage: | 500mV | - |
Architecture: | Sigma-Delta | Sigma-Delta |
Max Input Voltage: | 5V | - |
Supply Type: | Single | Analog, Digital |
Reference Type: | External | External, Internal |
Data Interface: | SPI | SPI, DSP |
Resolution: | 2 B | 3 B |
Sampling Rate: | 125 sps | 250 ksps |
Voltage - Supply, Analog: | 2.7V~5.25V | 2V~5.5V |
Voltage - Supply, Digital: | 2.7V~5.25V | 2V~5.5V |
Number of Analog In Channels: | 1 | 4 |
Output Bit Code: | OFFSET BINARY | BINARY, OFFSET BINARY |
Integral Nonlinearity (INL): | 0.4 LSB | - |
Output Format: | SERIAL | SERIAL |
Height: | 750μm | - |
Length: | 3.1mm | 7.8mm |
Width: | 3.1mm | 4.4mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Mount: | - | Surface Mount |
Terminal Finish: | - | Matte Tin (Sn) |
Operating Supply Voltage: | - | 5V |
Interface: | - | SPI |
Number of Inputs: | - | 2, 4 |
Converter Type: | - | ADC, DELTA-SIGMA |
Sampling Rate (Per Second): | - | 250k |
Linearity Error-Max (EL): | - | 0.00078% |
Number of A/D Converters: | - | 1 |
Number of Analog Inputs: | - | 5 |
Features: | - | Temperature Sensor |

AD7171BCPZ-500RL7
(In Stock: 30)
Analog Devices Inc.United States