AD7171BCPZ-500RL7 alternative parts: AD7192BRUZ-REEL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES AD7171BCPZ-500RL7Analogue to Digital Converter, 16 bit, 125 SPS, Single, 2.7 V, 5.25 V, LFCSP
Single ADC Delta-Sigma 4.8ksps 24-bit Serial 24-Pin TSSOP T/R
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
8 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-VFDFN Exposed Pad, CSP
24-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
YES
Number of Pins:
10
-
Operating Temperature:
-40°C~105°C
-40°C~105°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
10
24
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
675μW
27.5mW
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
3V
Terminal Pitch:
0.5mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
AD7171
AD7192
Pin Count:
10
24
Qualification Status:
Not Qualified
Not Qualified
Polarity:
Bipolar
Bipolar
Configuration:
ADC
MUX-PGA-ADC
Number of Channels:
1
4
Max Supply Voltage:
5.25V
5.25V
Min Supply Voltage:
2.7V
3V
Nominal Supply Current:
135μA
-
Power Dissipation:
675μW
27.5mW
Number of Bits:
16
24
Input Type:
Differential
Differential, Pseudo-Differential
Min Input Voltage:
500mV
1V
Architecture:
Sigma-Delta
Sigma-Delta
Max Input Voltage:
5V
5V
Supply Type:
Single
Analog, Digital
Reference Type:
External
External
Data Interface:
SPI
SPI, DSP
Resolution:
2 B
3 B
Sampling Rate:
125 sps
4.8 ksps
Voltage - Supply, Analog:
2.7V~5.25V
3V~5.25V
Voltage - Supply, Digital:
2.7V~5.25V
2.7V~5.25V
Number of Analog In Channels:
1
6
Output Bit Code:
OFFSET BINARY
BINARY, OFFSET BINARY
Integral Nonlinearity (INL):
0.4 LSB
-
Output Format:
SERIAL
SERIAL
Height:
750μm
-
Length:
3.1mm
7.8mm
Width:
3.1mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Number of Elements:
-
1
Interface:
-
SPI
Number of Inputs:
-
2, 4
Converter Type:
-
ADC, DELTA-SIGMA
Features:
-
PGA
AD7171BCPZ-500RL7

AD7171BCPZ-500RL7

(In Stock: 30)

Analog Devices Inc.