AD7171BCPZ-500RL7 alternative parts: AD7194BCPZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES AD7171BCPZ-500RL7Analogue to Digital Converter, 16 bit, 125 SPS, Single, 2.7 V, 5.25 V, LFCSP | ANALOG DEVICES AD7194BCPZAnalogue to Digital Converter, 24 bit, 4.8 kSPS, LFCSP |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 8 Weeks | 26 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 10-VFDFN Exposed Pad, CSP | 32-VFQFN Exposed Pad, CSP |
Surface Mount: | YES | YES |
Number of Pins: | 10 | 32 |
Operating Temperature: | -40°C~105°C | -40°C~105°C |
Packaging: | Tape & Reel (TR) | Tray |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 10 | 32 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 675μW | 29mW |
Terminal Position: | DUAL | QUAD |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 5V |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 40 |
Base Part Number: | AD7171 | AD7194 |
Pin Count: | 10 | 32 |
Qualification Status: | Not Qualified | - |
Polarity: | Bipolar | Bipolar |
Configuration: | ADC | MUX-PGA-ADC |
Number of Channels: | 1 | 8 |
Max Supply Voltage: | 5.25V | 5.25V |
Min Supply Voltage: | 2.7V | 3V |
Nominal Supply Current: | 135μA | - |
Power Dissipation: | 675μW | 29mW |
Number of Bits: | 16 | 24 |
Input Type: | Differential | Differential, Pseudo-Differential |
Min Input Voltage: | 500mV | 1V |
Architecture: | Sigma-Delta | Sigma-Delta |
Max Input Voltage: | 5V | 10V |
Supply Type: | Single | Analog, Digital |
Reference Type: | External | External |
Data Interface: | SPI | SPI, DSP |
Resolution: | 2 B | 3 B |
Sampling Rate: | 125 sps | 4.8 ksps |
Voltage - Supply, Analog: | 2.7V~5.25V | 3V~5.25V |
Voltage - Supply, Digital: | 2.7V~5.25V | 2.7V~5.25V |
Number of Analog In Channels: | 1 | 8 |
Output Bit Code: | OFFSET BINARY | BINARY, OFFSET BINARY |
Integral Nonlinearity (INL): | 0.4 LSB | 30 LSB |
Output Format: | SERIAL | SERIAL |
Height: | 750μm | 750μm |
Length: | 3.1mm | 5.1mm |
Width: | 3.1mm | 5.1mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Number of Elements: | - | 1 |
Power Supplies: | - | 3/53.3/5V |
Interface: | - | SPI |
Number of Inputs: | - | 8, 16 |
Converter Type: | - | ADC, DELTA-SIGMA |
Features: | - | PGA |
Radiation Hardening: | - | No |

AD7171BCPZ-500RL7
(In Stock: 30)
Analog Devices Inc.United States