AD8226ARZ alternative parts: AD8221ARMZ-R7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC, AMP, INST, R-R, LP, 13MA, 8SO | SP Amp INSTR Amp Single ±18V 8-Pin MSOP T/R |
Lifecycle Status: | PRODUCTION (Last Updated: 4 weeks ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 26 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~125°C | -40°C~85°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 800MOhm | 100GOhm |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD8226 | AD8221 |
Pin Count: | 8 | 8 |
Output Type: | Rail-to-Rail | - |
Number of Channels: | 1 | - |
Operating Supply Current: | 400μA | 1mA |
Nominal Supply Current: | 325μA | - |
Max Supply Current: | 350μA | - |
Slew Rate: | 0.6V/μs | 2V/μs |
Amplifier Type: | Instrumentation | Instrumentation |
Common Mode Rejection Ratio: | 105 dB | 80 dB |
Current - Input Bias: | 20nA | 500pA |
Voltage - Supply, Single/Dual (±): | 2.2V~36V ±1.35V~18V | 4.6V~36V ±2.3V~18V |
Output Current per Channel: | 13mA | 18mA |
Input Offset Voltage (Vos): | 2μV | 60μV |
Bandwidth: | 1.5MHz | 825 kHz |
Gain Bandwidth Product: | 1.5MHz | - |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Voltage Gain: | 60dB | 60dB |
Average Bias Current-Max (IIB): | 0.027μA | - |
Voltage - Input Offset: | 100μV | - |
-3db Bandwidth: | 1.5MHz | 0.825MHz |
Voltage Gain-Nom: | 5 | 10 |
Height: | 1.5mm | - |
Length: | 5mm | 3mm |
Width: | 4mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Surface Mount: | - | YES |
Number of Elements: | - | 1 |
Max Power Dissipation: | - | 200mW |
Terminal Pitch: | - | 0.65mm |
Power Dissipation: | - | 200mW |
Quiescent Current: | - | 900μA |
Power Supply Rejection Ratio (PSRR): | - | 120dB |
Input Offset Current-Max (IIO): | - | 0.0006μA |

AD8226ARZ
(In Stock: 950)
Analog Devices Inc.United States