AD8226ARZ alternative parts: AD822BRZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC, AMP, INST, R-R, LP, 13MA, 8SO | ANALOG DEVICES - AD822BRZ - Operational Amplifier, Dual, 2 Amplifier, 1.8 MHz, 3 V/µs, ± 1.5V to ± 18V, SOIC, 8 Pins |
Lifecycle Status: | PRODUCTION (Last Updated: 4 weeks ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 26 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~125°C | -40°C~85°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 800MOhm | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 2 |
Supply Voltage: | 15V | 15V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD8226 | AD822 |
Pin Count: | 8 | 8 |
Output Type: | Rail-to-Rail | Rail-to-Rail |
Number of Channels: | 1 | 2 |
Operating Supply Current: | 400μA | 1.8mA |
Nominal Supply Current: | 325μA | - |
Max Supply Current: | 350μA | - |
Slew Rate: | 0.6V/μs | 3V/μs |
Amplifier Type: | Instrumentation | General Purpose |
Common Mode Rejection Ratio: | 105 dB | 80 dB |
Current - Input Bias: | 20nA | 2pA |
Voltage - Supply, Single/Dual (±): | 2.2V~36V ±1.35V~18V | 5V~30V ±2.5V~15V |
Output Current per Channel: | 13mA | 20mA |
Input Offset Voltage (Vos): | 2μV | 1.5mV |
Bandwidth: | 1.5MHz | 1.8MHz |
Gain Bandwidth Product: | 1.5MHz | 1.9MHz |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Voltage Gain: | 60dB | 120dB |
Average Bias Current-Max (IIB): | 0.027μA | - |
Voltage - Input Offset: | 100μV | 300μV |
-3db Bandwidth: | 1.5MHz | - |
Voltage Gain-Nom: | 5 | - |
Height: | 1.5mm | 1.5mm |
Length: | 5mm | 5mm |
Width: | 4mm | 4mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Surface Mount: | - | YES |
Operating Supply Voltage: | - | 28V |
Quiescent Current: | - | 900μA |
Architecture: | - | VOLTAGE-FEEDBACK |
Unity Gain BW-Nom: | - | 1900 kHz |
Power Supply Rejection Ratio (PSRR): | - | 80dB |
Low-Offset: | - | NO |
Frequency Compensation: | - | YES |
Settling Time: | - | 4.5 μs |
Low-Bias: | - | YES |
Micropower: | - | YES |
Dual Supply Voltage: | - | 9V |
Input Capacitance: | - | 2.8pF |
Input Voltage Noise Density: | - | 25nV/sqrt Hz |

AD8226ARZ
(In Stock: 950)
Analog Devices Inc.United States