AD8226ARZ alternative parts: AD823ARZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC, AMP, INST, R-R, LP, 13MA, 8SO
ANALOG DEVICES AD823ARZOperational Amplifier, Dual, 16 MHz, 2 Amplifier, 25 V/s,1.5V to18V, SOIC, 8 Pins
Lifecycle Status:
PRODUCTION (Last Updated: 4 weeks ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
26 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Resistance:
800MOhm
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
2
Supply Voltage:
15V
15V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD8226
AD823
Pin Count:
8
8
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Channels:
1
2
Operating Supply Current:
400μA
7mA
Nominal Supply Current:
325μA
5mA
Max Supply Current:
350μA
-
Slew Rate:
0.6V/μs
25V/μs
Amplifier Type:
Instrumentation
J-FET
Common Mode Rejection Ratio:
105 dB
70 dB
Current - Input Bias:
20nA
5pA
Voltage - Supply, Single/Dual (±):
2.2V~36V ±1.35V~18V
3V~36V ±1.5V~18V
Output Current per Channel:
13mA
17mA
Input Offset Voltage (Vos):
2μV
3.5mV
Bandwidth:
1.5MHz
16MHz
Gain Bandwidth Product:
1.5MHz
10MHz
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Voltage Gain:
60dB
93.06dB
Average Bias Current-Max (IIB):
0.027μA
0.00003μA
Voltage - Input Offset:
100μV
700μV
-3db Bandwidth:
1.5MHz
-
Voltage Gain-Nom:
5
-
Height:
1.5mm
1.5mm
Length:
5mm
5mm
Width:
4mm
4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Surface Mount:
-
YES
Max Power Dissipation:
-
900mW
Operating Supply Voltage:
-
28V
Power Dissipation:
-
900mW
Quiescent Current:
-
6.3mA
Architecture:
-
VOLTAGE-FEEDBACK
Power Supply Rejection Ratio (PSRR):
-
70dB
Low-Offset:
-
NO
Frequency Compensation:
-
YES
Low-Bias:
-
YES
Bias Current-Max (IIB) @25C:
-
0.00003μA
Dual Supply Voltage:
-
9V
Input Voltage Noise Density:
-
16nV/sqrt Hz
AD8226ARZ

AD8226ARZ

(In Stock: 950)

Analog Devices Inc.