AD8226ARZ alternative parts: AD8253ARMZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC, AMP, INST, R-R, LP, 13MA, 8SO
ANALOG DEVICES AD8253ARMZ Instrument Amplifier, 3, 150 V, 20 V/s, 10 MHz,5V to15V, MSOP
Lifecycle Status:
PRODUCTION (Last Updated: 4 weeks ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
26 Weeks
16 Weeks
Contact Plating:
Tin
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Number of Pins:
8
10
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tube
Tube
JESD-609 Code:
e3
e4
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
-
ECCN Code:
EAR99
EAR99
Resistance:
800MOhm
20kOhm
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
15V
15V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD8226
AD8253
Pin Count:
8
10
Output Type:
Rail-to-Rail
-
Number of Channels:
1
-
Operating Supply Current:
400μA
5.3mA
Nominal Supply Current:
325μA
4.6mA
Max Supply Current:
350μA
-
Slew Rate:
0.6V/μs
20V/μs
Amplifier Type:
Instrumentation
Instrumentation
Common Mode Rejection Ratio:
105 dB
100 dB
Current - Input Bias:
20nA
5nA
Voltage - Supply, Single/Dual (±):
2.2V~36V ±1.35V~18V
±5V~15V
Output Current per Channel:
13mA
37mA
Input Offset Voltage (Vos):
2μV
150μV
Bandwidth:
1.5MHz
-
Gain Bandwidth Product:
1.5MHz
10MHz
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Voltage Gain:
60dB
60dB
Average Bias Current-Max (IIB):
0.027μA
0.04μA
Voltage - Input Offset:
100μV
-
-3db Bandwidth:
1.5MHz
10MHz
Voltage Gain-Nom:
5
10
Height:
1.5mm
1.1mm
Length:
5mm
3mm
Width:
4mm
3mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Series:
-
iCMOS®
Terminal Pitch:
-
0.5mm
Operating Supply Voltage:
-
15V
Number of Circuits:
-
1
Number of Amplifiers:
-
3
AD8226ARZ

AD8226ARZ

(In Stock: 950)

Analog Devices Inc.