AD8226ARZ alternative parts: AD822ARZ-REEL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC, AMP, INST, R-R, LP, 13MA, 8SO
OP Amp Dual GP R-R O/P ±15V/30V 8-Pin SOIC N T/R
Lifecycle Status:
PRODUCTION (Last Updated: 4 weeks ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
26 Weeks
8 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Resistance:
800MOhm
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
2
Supply Voltage:
15V
15V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD8226
AD822
Pin Count:
8
8
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Channels:
1
2
Operating Supply Current:
400μA
1.8mA
Nominal Supply Current:
325μA
-
Max Supply Current:
350μA
-
Slew Rate:
0.6V/μs
3V/μs
Amplifier Type:
Instrumentation
General Purpose
Common Mode Rejection Ratio:
105 dB
80 dB
Current - Input Bias:
20nA
2pA
Voltage - Supply, Single/Dual (±):
2.2V~36V ±1.35V~18V
5V~30V ±2.5V~15V
Output Current per Channel:
13mA
20mA
Input Offset Voltage (Vos):
2μV
1.5mV
Bandwidth:
1.5MHz
1.8MHz
Gain Bandwidth Product:
1.5MHz
1.9MHz
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Voltage Gain:
60dB
120dB
Average Bias Current-Max (IIB):
0.027μA
-
Voltage - Input Offset:
100μV
400μV
-3db Bandwidth:
1.5MHz
-
Voltage Gain-Nom:
5
-
Height:
1.5mm
-
Length:
5mm
4.9mm
Width:
4mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Surface Mount:
-
YES
Terminal Finish:
-
Matte Tin (Sn)
Packing Method:
-
TR
Quiescent Current:
-
900μA
Architecture:
-
VOLTAGE-FEEDBACK
Unity Gain BW-Nom:
-
1900 kHz
Power Supply Rejection Ratio (PSRR):
-
80dB
Low-Offset:
-
NO
Frequency Compensation:
-
YES
Settling Time:
-
4.5 μs
Low-Bias:
-
YES
Micropower:
-
YES
Input Capacitance:
-
2.8pF
Input Voltage Noise Density:
-
25nV/sqrt Hz
Height Seated (Max):
-
1.75mm
AD8226ARZ

AD8226ARZ

(In Stock: 950)

Analog Devices Inc.