ADG1414BCPZ-REEL7 alternative parts: ADG1234YCPZ-REEL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SW SPST 9.5OHM RON 24LFCSP
IC SWITCH QUAD SPDT 20LFCSP
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
16 Weeks
20 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-WFQFN Exposed Pad, CSP
20-WFQFN Exposed Pad, CSP
Surface Mount:
YES
-
Number of Pins:
24
20
Turn Off Delay Time:
35 ns
45 ns
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
-
Pbfree Code:
no
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
24
-
ECCN Code:
EAR99
-
Resistance:
11.5Ohm
190Ohm
Terminal Finish:
Matte Tin (Sn)
-
Max Power Dissipation:
2.8mW
6.02mW
Terminal Position:
QUAD
-
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
8
-
Supply Voltage:
5V
-
Terminal Pitch:
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
ADG1414
ADG1234
Pin Count:
24
-
Qualification Status:
Not Qualified
-
Operating Supply Voltage:
12V
12V
Number of Channels:
1
4
Interface:
Parallel
Parallel
Max Supply Voltage:
16.5V
16.5V
Min Supply Voltage:
4.5V
5V
Test Frequency:
1MHz
1MHz
Power Dissipation:
2.8mW
6.02mW
Max Supply Current:
1μA
475μA
Turn On Delay Time:
93 ns
140 ns
Number of Inputs:
8
4
Voltage - Supply, Single/Dual (±):
12V ±4.5V~16.5V
5V~16.5V ±5V~16.5V
Supply Type:
Dual, Single
Dual, Single
Neg Supply Voltage-Nom (Vsup):
-5V
-
Max Dual Supply Voltage:
16.5V
16.5V
On-State Resistance (Max):
11.5Ohm
190Ohm
Min Dual Supply Voltage:
4.5V
5V
Dual Supply Voltage:
15V
15V
Multiplexer/Demultiplexer Circuit:
1:1
2:1
Off-state Isolation-Nom:
70 dB
-
Current - Leakage (IS(off)) (Max):
150pA
100pA
Channel Capacitance (CS(off), CD(off)):
8pF
1.7pF 1.8pF
On-state Resistance Match-Nom:
0.6Ohm
-
Switch Circuit:
SPST - NO
SPDT
Switch Time (Ton, Toff) (Max):
93ns, 35ns
140ns, 45ns
Insertion Loss (dB):
0.55 dB
-
Charge Injection:
10pC
0.5pC
Channel-to-Channel Matching (ΔRon):
550m Ω
3.5Ohm
Switching:
BREAK-BEFORE-MAKE
-
Switch-on Time-Max:
320ns
-
Switch-off Time-Max:
70ns
-
Normal Position:
NO
-
Length:
4mm
-
Height Seated (Max):
1mm
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Tin
Supplier Device Package:
-
20-LFCSP-WQ (4x4)
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-40°C
Number of Outputs:
-
8
Polarity:
-
Non-Inverting
Number of Circuits:
-
4
Number of Bits:
-
4
Throw Configuration:
-
SPDT
Bandwidth:
-
900MHz
-3db Bandwidth:
-
900MHz
High Level Output Current:
-
24mA
Drain to Source Resistance:
-
190Ohm
ADG1414BCPZ-REEL7

ADG1414BCPZ-REEL7

(In Stock: 4500)

Analog Devices Inc.