ADM3053BRWZ alternative parts: ADM3054BRWZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - ADM3053BRWZ - CAN Bus, Transceiver, CAN, Serial, 4.5 V, 5.5 V, SOIC | DGT ISOL 5000VRMS 3CH CAN 16SOIC |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 3 months ago) |
Factory Lead Time: | 8 Weeks | 26 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-SOIC (0.295, 7.50mm Width) | 16-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 20 | 16 |
Weight: | 800.987426mg | - |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tube | Tube |
Series: | IsoPower®, iCoupler® | iCoupler® |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 20 | 16 |
ECCN Code: | EAR99 | EAR99 |
Type: | CAN | CAN |
Voltage - Supply: | 3.3V 5V | 3.3V 5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 3.3V |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | ADM3053 | ADM3054 |
Pin Count: | 20 | 16 |
Voltage - Isolation: | 2500Vrms | 5000Vrms |
Operating Supply Voltage: | 5V | 5V |
Number of Channels: | 2 | 3 |
Interface: | CAN, Serial | - |
Operating Supply Current: | 232mA | - |
Max Supply Current: | 232mA | 75mA |
Data Rate: | 1Mbps | 1Mbps |
Channel Type: | Unidirectional | Unidirectional |
Number of Transceivers: | 1 | 1 |
Common Mode Transient Immunity (Min): | 25kV/μs | 25kV/μs |
Inputs - Side 1/Side 2: | 1/1 | 1/2 |
Isolated Power: | Yes | No |
Height: | 2.35mm | 2.35mm |
Length: | 13mm | 10.5mm |
Width: | 7.6mm | 7.6mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Terminal Finish: | - | Matte Tin (Sn) |
Nominal Supply Current: | - | 75mA |
Number of Transmit Buffers: | - | 1 |

ADM3053BRWZ
(In Stock: 2036)
Analog Devices Inc.United States