ADM3053BRWZ alternative parts: ADM3251EARWZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - ADM3053BRWZ - CAN Bus, Transceiver, CAN, Serial, 4.5 V, 5.5 V, SOIC
DGTL ISO 2500VRMS RS232 20SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 3 months ago)
Factory Lead Time:
8 Weeks
20 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-SOIC (0.295, 7.50mm Width)
20-SOIC (0.295, 7.50mm Width)
Number of Pins:
20
20
Weight:
800.987426mg
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Series:
IsoPower®, iCoupler®
IsoPower®, iCoupler®
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
20
20
ECCN Code:
EAR99
EAR99
Type:
CAN
RS232
Voltage - Supply:
3.3V 5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
ADM3053
ADM3251
Pin Count:
20
20
Voltage - Isolation:
2500Vrms
2500Vrms
Operating Supply Voltage:
5V
5V
Number of Channels:
2
2
Interface:
CAN, Serial
RS-232
Operating Supply Current:
232mA
110mA
Max Supply Current:
232mA
145mA
Data Rate:
1Mbps
460Kbps
Channel Type:
Unidirectional
Unidirectional
Number of Transceivers:
1
1
Common Mode Transient Immunity (Min):
25kV/μs
25kV/μs
Inputs - Side 1/Side 2:
1/1
1/1
Isolated Power:
Yes
Yes
Height:
2.35mm
2.65mm
Length:
13mm
13mm
Width:
7.6mm
7.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Additional Feature:
-
ALSO REQUIRES 3V TO 3.7V SUPPLY
Qualification Status:
-
Not Qualified
Nominal Supply Current:
-
110mA
Logic Function:
-
Receiver
Differential Output:
-
NO
Input Characteristics:
-
SCHMITT TRIGGER
Rise / Fall Time (Typ):
-
2.3ns 2.3ns
Driver Number of Bits:
-
1
Receiver Number of Bits:
-
1
Propagation Delay tpLH / tpHL (Max):
-
135ns, 190ns
Output Low Current-Max:
-
0.004A
ADM3053BRWZ

ADM3053BRWZ

(In Stock: 2036)

Analog Devices Inc.