ADM3053BRWZ alternative parts: ADM3260ARSZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - ADM3053BRWZ - CAN Bus, Transceiver, CAN, Serial, 4.5 V, 5.5 V, SOIC
ANALOG DEVICES ADM3260ARSZDigital Isolator, 2 Channel, 3 V, 5.5 V, SSOP, 20 Pins
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
8 Weeks
22 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-SOIC (0.295, 7.50mm Width)
20-SSOP (0.209, 5.30mm Width)
Number of Pins:
20
20
Weight:
800.987426mg
453.59237mg
Operating Temperature:
-40°C~85°C
-40°C~105°C
Packaging:
Tube
Tube
Series:
IsoPower®, iCoupler®
IsoPower®, iCoupler®
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
20
20
ECCN Code:
EAR99
EAR99
Type:
CAN
I2C
Voltage - Supply:
3.3V 5V
3V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
3.3V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
ADM3053
ADM3260
Pin Count:
20
20
Voltage - Isolation:
2500Vrms
2500Vrms
Operating Supply Voltage:
5V
-
Number of Channels:
2
2
Interface:
CAN, Serial
-
Operating Supply Current:
232mA
9.5mA
Max Supply Current:
232mA
-
Data Rate:
1Mbps
1 Mbps
Channel Type:
Unidirectional
Bidirectional
Number of Transceivers:
1
-
Common Mode Transient Immunity (Min):
25kV/μs
25kV/μs
Inputs - Side 1/Side 2:
1/1
2/2
Isolated Power:
Yes
Yes
Height:
2.35mm
2mm
Length:
13mm
7.5mm
Width:
7.6mm
5.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Max Power Dissipation:
-
2.5W
Terminal Pitch:
-
0.65mm
Depth:
-
1.95mm
Output Voltage:
-
5V
Max Output Current:
-
30mA
Output Current:
-
30mA
Propagation Delay:
-
95 ns
Rise Time:
-
1.2μs
Max Input Current:
-
30mA
Pulse Width Distortion (PWD):
-
85 ns
Ambient Temperature Range High:
-
105°C
Pulse Width Distortion (Max):
-
145ns 85ns
ADM3053BRWZ

ADM3053BRWZ

(In Stock: 2036)

Analog Devices Inc.