ADM3053BRWZ alternative parts: ADM3251EARWZ-REEL
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - ADM3053BRWZ - CAN Bus, Transceiver, CAN, Serial, 4.5 V, 5.5 V, SOIC | DGTL ISO 2.5KV 2CH RS232 20SOIC |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 4 weeks ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 20 | 20 |
Weight: | 800.987426mg | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tape & Reel (TR) |
Series: | IsoPower®, iCoupler® | IsoPower®, iCoupler® |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 20 | 20 |
ECCN Code: | EAR99 | EAR99 |
Type: | CAN | RS232 |
Voltage - Supply: | 3.3V 5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | ADM3053 | ADM3251 |
Pin Count: | 20 | 20 |
Voltage - Isolation: | 2500Vrms | 2500Vrms |
Operating Supply Voltage: | 5V | 5V |
Number of Channels: | 2 | 2 |
Interface: | CAN, Serial | RS-232 |
Operating Supply Current: | 232mA | 110mA |
Max Supply Current: | 232mA | 145mA |
Data Rate: | 1Mbps | 460Kbps |
Channel Type: | Unidirectional | Unidirectional |
Number of Transceivers: | 1 | 1 |
Common Mode Transient Immunity (Min): | 25kV/μs | 25kV/μs |
Inputs - Side 1/Side 2: | 1/1 | 1/1 |
Isolated Power: | Yes | Yes |
Height: | 2.35mm | 2.65mm |
Length: | 13mm | - |
Width: | 7.6mm | 7.5mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Additional Feature: | - | ALSO REQUIRES 3V TO 3.7V SUPPLY |
Qualification Status: | - | Not Qualified |
Nominal Supply Current: | - | 110mA |
Logic Function: | - | Receiver |
Differential Output: | - | NO |
Input Characteristics: | - | SCHMITT TRIGGER |
Rise / Fall Time (Typ): | - | 2.3ns 2.3ns |
Driver Number of Bits: | - | 1 |
Receiver Number of Bits: | - | 1 |
Simplex/Duplex: | - | Duplex |
Propagation Delay tpLH / tpHL (Max): | - | 135ns, 190ns |
Output Low Current-Max: | - | 0.004A |

ADM3053BRWZ
(In Stock: 2036)
Analog Devices Inc.United States