ADM3053BRWZ alternative parts: ADM3260ARSZ-RL7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - ADM3053BRWZ - CAN Bus, Transceiver, CAN, Serial, 4.5 V, 5.5 V, SOIC | DGTL ISO 2.5KV 2CH I2C 20SSOP |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 3 weeks ago) |
Factory Lead Time: | 8 Weeks | 22 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-SOIC (0.295, 7.50mm Width) | 20-SSOP (0.209, 5.30mm Width) |
Number of Pins: | 20 | 20 |
Weight: | 800.987426mg | - |
Operating Temperature: | -40°C~85°C | -40°C~105°C |
Packaging: | Tube | Cut Tape (CT) |
Series: | IsoPower®, iCoupler® | IsoPower®, iCoupler® |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 20 | 20 |
ECCN Code: | EAR99 | - |
Type: | CAN | I2C |
Voltage - Supply: | 3.3V 5V | 3V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 3.3V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | ADM3053 | ADM3260 |
Pin Count: | 20 | 20 |
Voltage - Isolation: | 2500Vrms | 2500Vrms |
Operating Supply Voltage: | 5V | - |
Number of Channels: | 2 | 2 |
Interface: | CAN, Serial | - |
Operating Supply Current: | 232mA | 9.5mA |
Max Supply Current: | 232mA | - |
Data Rate: | 1Mbps | 1 Mbps |
Channel Type: | Unidirectional | Bidirectional |
Number of Transceivers: | 1 | - |
Common Mode Transient Immunity (Min): | 25kV/μs | 25kV/μs |
Inputs - Side 1/Side 2: | 1/1 | 2/2 |
Isolated Power: | Yes | Yes |
Height: | 2.35mm | - |
Length: | 13mm | - |
Width: | 7.6mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Terminal Pitch: | - | 0.65mm |
Max Output Current: | - | 30mA |
Pulse Width Distortion (PWD): | - | 85 ns |
Pulse Width Distortion (Max): | - | 145ns 85ns |

ADM3053BRWZ
(In Stock: 2036)
Analog Devices Inc.United States