ADM3053BRWZ alternative parts: MCP2515-I/SO

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - ADM3053BRWZ - CAN Bus, Transceiver, CAN, Serial, 4.5 V, 5.5 V, SOIC
MICROCHIP - MCP2515-I/SO - CAN Bus, Controller, SPI, 3, 2, 2.7 V, 5.5 V, SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
-
Factory Lead Time:
8 Weeks
7 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
-
Package / Case:
20-SOIC (0.295, 7.50mm Width)
18-SOIC (0.295, 7.50mm Width)
Number of Pins:
20
18
Weight:
800.987426mg
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Series:
IsoPower®, iCoupler®
-
JESD-609 Code:
e3
e3
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
20
18
ECCN Code:
EAR99
EAR99
Type:
CAN
-
Voltage - Supply:
3.3V 5V
2.7V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
-
Supply Voltage:
5V
-
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
ADM3053
MCP2515
Pin Count:
20
-
Voltage - Isolation:
2500Vrms
-
Operating Supply Voltage:
5V
5V
Number of Channels:
2
-
Interface:
CAN, Serial
SPI
Operating Supply Current:
232mA
-
Max Supply Current:
232mA
10mA
Data Rate:
1Mbps
1 Mbps
Channel Type:
Unidirectional
-
Number of Transceivers:
1
1
Common Mode Transient Immunity (Min):
25kV/μs
-
Inputs - Side 1/Side 2:
1/1
-
Isolated Power:
Yes
-
Height:
2.35mm
2.65mm
Length:
13mm
11.53mm
Width:
7.6mm
7.49mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Usage Level:
-
Industrial grade
Published:
-
2003
Frequency:
-
40MHz
Function:
-
Controller
Nominal Supply Current:
-
10mA
Protocol:
-
CANbus
Boundary Scan:
-
NO
Low Power Mode:
-
YES
Number of Serial I/Os:
-
1
Standards:
-
CAN 2.0
Ambient Temperature Range High:
-
125°C
Data Encoding/Decoding Method:
-
NRZ
Number of Receive Buffers:
-
2
Number of Transmit Buffers:
-
3
ADM3053BRWZ

ADM3053BRWZ

(In Stock: 2036)

Analog Devices Inc.