ADM3053BRWZ alternative parts: SJA1000T/N1,112

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - ADM3053BRWZ - CAN Bus, Transceiver, CAN, Serial, 4.5 V, 5.5 V, SOIC
IC, CAN CTRL, 1MBPS, 1/1, 5.5V, SOIC-20
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
-
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
20-SOIC (0.295, 7.50mm Width)
28-SOIC (0.295, 7.50mm Width)
Number of Pins:
20
-
Weight:
800.987426mg
-
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tube
Tube
Series:
IsoPower®, iCoupler®
-
JESD-609 Code:
e3
e4
Pbfree Code:
no
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
20
28
ECCN Code:
EAR99
-
Type:
CAN
-
Voltage - Supply:
3.3V 5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
-
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
ADM3053
SJA1000
Pin Count:
20
-
Voltage - Isolation:
2500Vrms
-
Operating Supply Voltage:
5V
-
Number of Channels:
2
-
Interface:
CAN, Serial
Parallel
Operating Supply Current:
232mA
-
Max Supply Current:
232mA
-
Data Rate:
1Mbps
-
Channel Type:
Unidirectional
-
Number of Transceivers:
1
-
Common Mode Transient Immunity (Min):
25kV/μs
-
Inputs - Side 1/Side 2:
1/1
-
Isolated Power:
Yes
-
Height:
2.35mm
-
Length:
13mm
17.9mm
Width:
7.6mm
7.5mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
-
Surface Mount:
-
YES
Published:
-
1997
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
HTS Code:
-
8542.31.00.01
Terminal Pitch:
-
1.27mm
JESD-30 Code:
-
R-PDSO-G28
Function:
-
Controller
Qualification Status:
-
Not Qualified
Clock Frequency:
-
24MHz
Current - Supply:
-
15mA
Address Bus Width:
-
8
Protocol:
-
CANbus
Boundary Scan:
-
NO
Low Power Mode:
-
YES
External Data Bus Width:
-
8
Number of Serial I/Os:
-
2
Standards:
-
CAN 2.0
Data Transfer Rate-Max:
-
0.125 MBps
Data Encoding/Decoding Method:
-
NRZ
Height Seated (Max):
-
2.65mm
ADM3053BRWZ

ADM3053BRWZ

(In Stock: 2036)

Analog Devices Inc.