BAS416,115 alternative parts: BAS40-07V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 75V 200MA SOD323
Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon
Factory Lead Time:
4 Weeks
-
Mounting Type:
Surface Mount
-
Package / Case:
SC-76, SOD-323
-
Surface Mount:
YES
YES
Number of Pins:
2
-
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
2
Operating Temperature (Max.):
150°C
-
Packaging:
Tape & Reel (TR)
-
Published:
2003
-
JESD-609 Code:
e3
e3
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
HTS Code:
8541.10.00.70
8541.10.00.70
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
BAS416
-
Pin Count:
2
-
Qualification Status:
Not Qualified
Not Qualified
Configuration:
SINGLE
SEPARATE, 2 ELEMENTS
Speed:
Small Signal =< 200mA (Io), Any Speed
-
Diode Type:
Standard
RECTIFIER DIODE
Current - Reverse Leakage @ Vr:
5nA @ 75V
-
Voltage - Forward (Vf) (Max) @ If:
1.25V @ 150mA
-
Forward Current:
200mA
-
Operating Temperature - Junction:
150°C Max
-
Voltage - DC Reverse (Vr) (Max):
75V
-
Current - Average Rectified (Io):
200mA DC
-
Reverse Recovery Time:
3μs
-
Rep Pk Reverse Voltage-Max:
85V
40 V
Capacitance @ Vr, F:
2pF @ 0V 1MHz
-
RoHS Status:
ROHS3 Compliant
-
Number of Terminals:
-
4
Package Description:
-
PLASTIC PACKAGE-4
Package Style:
-
SMALL OUTLINE
Moisture Sensitivity Levels:
-
1
Package Body Material:
-
PLASTIC/EPOXY
Reflow Temperature-Max (s):
-
30
Operating Temperature-Max:
-
150 °C
Rohs Code:
-
Yes
Manufacturer Part Number:
-
BAS40-07V
Package Shape:
-
RECTANGULAR
Manufacturer:
-
Nexperia
Part Life Cycle Code:
-
Active
Samacsys Description:
-
BAS40-07V, Schottky Diode, 0.12A max, 40V Dual, 6-Pin, SSMini
Ihs Manufacturer:
-
NEXPERIA
Risk Rank:
-
5.42
Additional Feature:
-
LOW LEAKAGE CURRENT
Technology:
-
SCHOTTKY
Reach Compliance Code:
-
compliant
JESD-30 Code:
-
R-PDSO-G4
Case Connection:
-
CATHODE
Output Current-Max:
-
0.12 A
BAS416,115

BAS416,115

(In Stock: 24379)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.033278

    $0.03

  • 10

    $0.031394

    $0.31

  • 100

    $0.029617

    $2.96

  • 500

    $0.027941

    $13.97

  • 1000

    $0.026359

    $26.36

Minimum: 1 Multiples: 1

Unit Price: $0.033278

Ext Price: $0.03

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity