BAS416,115 alternative parts: BAS40SL
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE GEN PURP 75V 200MA SOD323 | DIODE SCHOTTKY 40V 100MA SOD923 |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-76, SOD-323 | SOD-923 |
Surface Mount: | YES | - |
Number of Pins: | 2 | 2 |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 1 | 1 |
Operating Temperature (Max.): | 150°C | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2003 | - |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
HTS Code: | 8541.10.00.70 | 8541.10.00.70 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | FLAT |
Peak Reflow Temperature (Cel): | 260 | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | BAS416 | BAS40SL |
Pin Count: | 2 | - |
Qualification Status: | Not Qualified | - |
Configuration: | SINGLE | - |
Speed: | Small Signal =< 200mA (Io), Any Speed | Small Signal =< 200mA (Io), Any Speed |
Diode Type: | Standard | Schottky |
Current - Reverse Leakage @ Vr: | 5nA @ 75V | 200nA @ 30V |
Voltage - Forward (Vf) (Max) @ If: | 1.25V @ 150mA | 1V @ 40mA |
Forward Current: | 200mA | 100mA |
Operating Temperature - Junction: | 150°C Max | -55°C~150°C |
Voltage - DC Reverse (Vr) (Max): | 75V | - |
Current - Average Rectified (Io): | 200mA DC | - |
Reverse Recovery Time: | 3μs | 8 ns |
Rep Pk Reverse Voltage-Max: | 85V | - |
Capacitance @ Vr, F: | 2pF @ 0V 1MHz | 5pF @ 0V 1MHz |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 day ago) |
Mount: | - | Surface Mount |
Weight: | - | 10g |
Pbfree Code: | - | yes |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -55°C |
Capacitance: | - | 5pF |
Element Configuration: | - | Single |
Max Reverse Leakage Current: | - | 200nA |
Max Surge Current: | - | 600mA |
Output Current-Max: | - | 0.1A |
Forward Voltage: | - | 1V |
Max Reverse Voltage (DC): | - | 40V |
Average Rectified Current: | - | 100mA |
Peak Reverse Current: | - | 200nA |
Max Repetitive Reverse Voltage (Vrrm): | - | 40V |
Peak Non-Repetitive Surge Current: | - | 600mA |
Reverse Voltage: | - | 40V |
Max Forward Surge Current (Ifsm): | - | 600mA |
Recovery Time: | - | 8 ns |
Max Junction Temperature (Tj): | - | 150°C |
Height: | - | 430μm |
Length: | - | 850μm |
Width: | - | 650μm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

BAS416,115
(In Stock: 24379)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.033278
$0.03
10
$0.031394
$0.31
100
$0.029617
$2.96
500
$0.027941
$13.97
1000
$0.026359
$26.36
Minimum: 1 Multiples: 1
Unit Price: $0.033278
Ext Price: $0.03
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity